Win Source Part Number: 1370971-SN74HCS74DR
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74HCS74
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Set(Preset) and Reset
Voltage - Supply: 2V ~ 6V
Output Type: Complementary
Clock Frequency: 105 MHz
Current - Quiescent (Iq): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 5 pF
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
2V~6V 105MHz 15ns@6V,50pF D-Type 1 2 2uA SOIC-14 Flip Flops ROHS
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1370971-SN74HCS74DR | 296-SN74HCS74DRDKR-ND | SN74HCS74DR | SN74HCS74DR | SN74HCS74DR | SN74HCS74DR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic ICs >> Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V~6V | 2V ~ 6V | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns | |||
| fMAX | 105 MHz | 105 MHz | 105 MHz | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |