Nexperia B.V. Quad D-type flip-flop HEF40175BT,653

Description
The HEF40175B is a quad positive edge triggered D-type flip-flop with four data (Dn) inputs, common clock (CP) and asynchronous master reset (MR) inputs, and complementary Qn and Qn outputs. When MRis HIGH data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. When LOW, MRresets all flip-flops (Qn = LOW, Qn = HIGH), independent of CP and Dn. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Shift registers Buffer/storage register Pattern generator
Request a Quote Datasheet
Description
The HEF40175B is a quad positive edge triggered D-type flip-flop with four data (Dn) inputs, common clock (CP) and asynchronous master reset (MR) inputs, and complementary Qn and Qn outputs. When MRis HIGH data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. When LOW, MRresets all flip-flops (Qn = LOW, Qn = HIGH), independent of CP and Dn. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Shift registers Buffer/storage register Pattern generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad D-type flip-flop - HEF40175BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad D-type flip-flop
HEF40175BT,653
Quad D-type flip-flop HEF40175BT,653
The HEF40175B is a quad positive edge triggered D-type flip-flop with four data (Dn) inputs, common clock (CP) and asynchronous master reset (MR) inputs, and complementary Qn and Qn outputs. When MRis HIGH data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. When LOW, MRresets all flip-flops (Qn = LOW, Qn = HIGH), independent of CP and Dn. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Shift registers Buffer/storage register Pattern generator

The HEF40175B is a quad positive edge triggered D-type flip-flop with four data (Dn) inputs, common clock (CP) and asynchronous master reset (MR) inputs, and complementary Qn and Qn outputs. When MRis HIGH data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. When LOW, MRresets all flip-flops (Qn = LOW, Qn = HIGH), independent of CP and Dn. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Shift registers
  • Buffer/storage register
  • Pattern generator
Supplier's Site Datasheet
Flip Flops - 1727-HEF40175BT,653CT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 16-SO

IC FF D-TYPE 1-ELE 4-BIT 16-SO

Buy Now Datasheet
Flip Flops - 1727-HEF40175BT,653TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 1727-HEF40175BT,653DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 16-SO

IC FF D-TYPE 1-ELE 4-BIT 16-SO

Buy Now Datasheet
Flip Flops - HEF40175BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
HEF40175BT,653
Flip Flops HEF40175BT,653
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flop, D, -40 To 85Deg C Rohs Compliant Nexperia - 74AH0559 - Newark, An Avnet Company
Chicago, IL, United States
Flip Flop, D, -40 To 85Deg C Rohs Compliant Nexperia
74AH0559
Flip Flop, D, -40 To 85Deg C Rohs Compliant Nexperia 74AH0559
FLIP FLOP, D, -40 TO 85DEG C ROHS COMPLIANT: YES

FLIP FLOP, D, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Flip Flops - HEF40175BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
HEF40175BT,653
Logic - Flip Flops HEF40175BT,653
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
HEF40175BT,653
Logic ICs >> Flip Flops HEF40175BT,653
3V~15V 45MHz 45ns@15V,50pF D-Type 4 1 4uA SO-16 Flip Flops ROHS

3V~15V 45MHz 45ns@15V,50pF D-Type 4 1 4uA SO-16 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number HEF40175BT,653 1727-HEF40175BT,653CT-ND HEF40175BT,653 74AH0559 HEF40175BT,653 HEF40175BT,653
Product Name Quad D-type flip-flop Flip Flops Flip Flops Flip Flop, D, -40 To 85Deg C Rohs Compliant Nexperia Logic - Flip Flops Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Features ESD Protection
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT109-1 SOT109-1 "16-SOIC (0.154"", 3.90mm Width)"; SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT574PW/S400,11 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Package Type TSSOP; TSSOP; SOP; SSOP
View Details
Flip Flops - 74ALVT16821DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 74HC175PW118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574D-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers