The SN74ACT374N is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for operation within a voltage range of 4.5V to 5.5V. It is compatible with TTL voltage levels and can accept input voltages up to 5.5V. The device has a maximum propagation delay (t_pd) of 10ns at 5V, making it suitable for high-speed applications. This flip-flop is particularly effective for driving capacitive loads and low-impedance outputs, making it ideal for use in buffer registers, I/O ports, bidirectional bus drivers, and working registers. The SN74ACT374N is available in a 20-pin PDIP package and operates within a temperature range of -40°C to 85°C.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 934510-SN74ACT374N
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-DIP (0.300", 7.62mm)
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74ACT374
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33658-5, SN74ACT374N-ND, SN74ACT374NE4, SN74ACT374NE4-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
4.5V~5.5V 160MHz 10ns@5V,50pF D-Type 8 1 4uA PDIP-20 Flip Flops ROHS
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT374N | 934510-SN74ACT374N | 296-33658-5-ND | SN74ACT374N | SN74ACT374N | SN74ACT374N | SN74ACT374N |
| Product Name | SN74ACT374 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ACT374N | Flip Flops | Logic ICs >> Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V~5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | Tri-State | ||||
| Propagation Delay | 11.5 ns | 10 ns | 10 ns | ||||
| fMAX | 90 MHz | 160 MHz | 160 MHz | ||||
| Operating Current | 0.0400 mA |