Nexperia B.V. Dual D-type flip-flop HEF4013BT,653

Description
The HEF4013B is a dual D-type flip-flop with set and reset; positive-edge trigger. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt-trigger action on the clock input makes the circuit highly tolerant of slower clock rise and fall times. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Specified from -40 °C to +125 °C Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Counters and dividers Registers Toggle flip-flops
Request a Quote
Description
The HEF4013B is a dual D-type flip-flop with set and reset; positive-edge trigger. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt-trigger action on the clock input makes the circuit highly tolerant of slower clock rise and fall times. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Specified from -40 °C to +125 °C Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Counters and dividers Registers Toggle flip-flops
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4013BT is a dual D-type flip-flop with set and reset, positive-edge triggered, in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 3.0 V to 15.0 V, with a temperature range of -40 °C to +125 °C, and features Schmitt-trigger action on the clock input for tolerance of slow rise and fall times. It complies with JEDEC standard JESD 13-B and provides ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Datasheet Summary
Powered by GS/AI

The HEF4013BT is a dual D-type flip-flop with set and reset, positive-edge triggered, in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 3.0 V to 15.0 V, with a temperature range of -40 °C to +125 °C, and features Schmitt-trigger action on the clock input for tolerance of slow rise and fall times. It complies with JEDEC standard JESD 13-B and provides ESD protection exceeding 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Suppliers

Company
Product
Description
Supplier Links
Dual D-type flip-flop - HEF4013BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual D-type flip-flop
HEF4013BT,653
Dual D-type flip-flop HEF4013BT,653
The HEF4013B is a dual D-type flip-flop with set and reset; positive-edge trigger. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt-trigger action on the clock input makes the circuit highly tolerant of slower clock rise and fall times. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Specified from -40 °C to +125 °C Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Counters and dividers Registers Toggle flip-flops

The HEF4013B is a dual D-type flip-flop with set and reset; positive-edge trigger. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt-trigger action on the clock input makes the circuit highly tolerant of slower clock rise and fall times.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Tolerant of slow clock rise and fall times
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Specified from -40 °C to +125 °C
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Counters and dividers
  • Registers
  • Toggle flip-flops
Supplier's Site Datasheet
 - HEF4013BT,653 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - HEF4013BT,653
1005378-HEF4013BT,653
Logic - Logic - Flip Flops - HEF4013BT,653 1005378-HEF4013BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1005378-HEF4013BT,65 3 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1005378-HEF4013BT,653
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 3.4mA, 3.4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 7.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 1727-6401-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6401-6-ND
Flip Flops 1727-6401-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6401-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6401-1-ND
Flip Flops 1727-6401-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6401-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6401-2-ND
Flip Flops 1727-6401-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flop ICs - 1707971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1707971
Flip Flop ICs 1707971
Dual D-Type Flip-Flop Pos. Edge SOIC14

Dual D-Type Flip-Flop Pos. Edge SOIC14

Supplier's Site
Logic - Flip Flops - HEF4013BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
HEF4013BT,653
Logic - Flip Flops HEF4013BT,653
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
HEF4013BT,653
Logic ICs >> Flip Flops HEF4013BT,653
3V~15V 40MHz 60ns@15V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS

3V~15V 40MHz 60ns@15V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS

Supplier's Site Datasheet
Flip Flops - HEF4013BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
HEF4013BT,653
Flip Flops HEF4013BT,653
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
D-Type Flip Flop, Dual, 30Ns, Soic-14; Logic Family / Base Number Nexperia - 25M9615 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, 30Ns, Soic-14; Logic Family / Base Number Nexperia
25M9615
D-Type Flip Flop, Dual, 30Ns, Soic-14; Logic Family / Base Number Nexperia 25M9615
D-TYPE FLIP FLOP, DUAL, 30NS, SOIC-14; Logic Family / Base Number:HEF4013; Flip-Flop Type:D; Propagation Delay:30ns; Frequency:40MHz; Output Current:2.4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, 30NS, SOIC-14; Logic Family / Base Number:HEF4013; Flip-Flop Type:D; Propagation Delay:30ns; Frequency:40MHz; Output Current:2.4mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - HEF4013BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
HEF4013BT,653
Integrated Circuits (ICs) - Logic - Flip Flops HEF4013BT,653
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number HEF4013BT,653 HEF4013BT,653 1005378-HEF4013BT,653 1727-6401-6-ND 1707971 HEF4013BT,653 HEF4013BT,653 HEF4013BT,653 25M9615 HEF4013BT,653
Product Name Dual D-type flip-flop Logic - Logic - Flip Flops - HEF4013BT,653 Flip Flops Flip Flop ICs Logic - Flip Flops Logic ICs >> Flip Flops Flip Flops D-Type Flip Flop, Dual, 30Ns, Soic-14; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Features ESD Protection
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT108-1 SOT108-1 SOT108 "14-SOIC (0.154"", 3.90mm Width)"; SOIC So SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC SOIC; SOIC
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 74HCT112DB,112 - Lingto Electronic Limited
Specs
fMAX 64 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
3 suppliers
Flip Flops - 74LVC1G74GD/C4H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers