High Speed CMOS Logic Dual Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154"", 3.90mm Width)"
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 90992-CD74HC107M
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
2V~6V 60MHz 29ns@6V,50pF JK-Type 1 2 4uA SOIC-14 Flip Flops ROHS
IC FF JK TYPE DUAL 1BIT 14SOIC
IC FF JK TYPE DUAL 1BIT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC107M | 296-25969-5-ND | CD74HC107M | 90992-CD74HC107M | CD74HC107M | CD74HC107M | CD74HC107M | CD74HC107M |
| Product Name | CD74HC107 High Speed CMOS Logic Dual Negative-Edge-Triggered J-K Flip-Flops with Reset | Flip Flops | Logic - Logic - Flip Flops - CD74HC107M | Flip Flops | Logic ICs >> Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | J-K | ||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V~6V | |||
| Propagation Delay | 51 ns | 29 ns | 29 ns | 29 ns | ||||
| fMAX | 70 MHz | 60 MHz | 60 MHz | 60 MHz |