CMOS Dual J-K Master-Slave Flip-Flop 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006168-CD4027BE
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Test & Measurement, Automation & Process Control
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Dual J-K Master-Slave Flip-Flop CD4027BE
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
3V~18V 24MHz 90ns@15V,50pF JK-Type 1 2 4uA DIP-16 Flip Flops ROHS
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC, 4000 CMOS, 4027, DIP16, 18V; Logic Family / Base Number:CD4027; Flip-Flop Type:JK; Propagation Delay:45ns; Frequency:24MHz; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BE | 006168-CD4027BE | 296-2044-ND | 527110 | CD4027BE | CD4027BE | CD4027BE | CD4027BE | 33AH3794 |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop | Logic - Logic - Flip Flops - CD4027BE | Flip Flops | Flip Flop ICs | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Logic ICs >> Flip Flops | Flip Flops | Ic, 4000 Cmos, 4027, Dip16, 18V; Logic Family / Base Number Texas Instruments |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 3V~18V | 1.8V; 3V ~ 18V | ||||
| Propagation Delay | 130 ns | 90 ns | 90 ns | 300 ns | 90 ns | 45 ns | |||
| fMAX | 8 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| Operating Current | 0.0600 mA | ||||||||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; Pdip | DIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; DIP |