Texas Instruments SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74N

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC74N - Texas Instruments
Dallas, TX, United States
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC74N
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74N
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-PDIP -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-1602-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1602-5-ND
Flip Flops 296-1602-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flop ICs - 442987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
442987
Flip Flop ICs 442987
Dual D flip-flop,SN74HC74N DIP14 2-6V

Dual D flip-flop,SN74HC74N DIP14 2-6V

Supplier's Site
Flip Flop ICs - 3333280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
3333280
Flip Flop ICs 3333280
Dual D flip-flop,SN74HC74N DIP14 25pcs

Dual D flip-flop,SN74HC74N DIP14 25pcs

Supplier's Site
Flip Flop ICs - 442987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
442987P
Flip Flop ICs 442987P
Dual D flip-flop,SN74HC74N DIP14 2-6V

Dual D flip-flop,SN74HC74N DIP14 2-6V

Supplier's Site
 - SN74HC74N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Flip Flops - SN74HC74N - 094399-SN74HC74N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC74N
094399-SN74HC74N
Logic - Logic - Flip Flops - SN74HC74N 094399-SN74HC74N
Manufacturer: Texas Instruments Win Source Part Number: 094399-SN74HC74N Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 094399-SN74HC74N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74HC74N
Logic ICs >> Flip Flops SN74HC74N
2V~6V 60MHz 30ns@6V,50pF D-Type 1 2 4uA DIP-14 Flip Flops ROHS

2V~6V 60MHz 30ns@6V,50pF D-Type 1 2 4uA DIP-14 Flip Flops ROHS

Supplier's Site Datasheet
Flip Flops - SN74HC74N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74N
Flip Flops SN74HC74N
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now
Logic, Dual D-Type Flip-Flop, 14Dip; Logic Family / Base Number Texas Instruments - 33AH4878 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual D-Type Flip-Flop, 14Dip; Logic Family / Base Number Texas Instruments
33AH4878
Logic, Dual D-Type Flip-Flop, 14Dip; Logic Family / Base Number Texas Instruments 33AH4878
LOGIC, DUAL D-TYPE FLIP-FLOP, 14DIP; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:15ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, DUAL D-TYPE FLIP-FLOP, 14DIP; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:15ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74N
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC74N 296-1602-5-ND 442987 442987P SN74HC74N 094399-SN74HC74N SN74HC74N SN74HC74N 33AH4878 SN74HC74N
Product Name SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Flip Flop ICs Flip Flop ICs Logic - Logic - Flip Flops - SN74HC74N Logic ICs >> Flip Flops Flip Flops Logic, Dual D-Type Flip-Flop, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V~6V 2V ~ 6V
Propagation Delay 37 ns 30 ns 175 ns 30 ns 30 ns 15 ns
fMAX 28 MHz 60 MHz 60 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
Flip Flops - 74174DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details