Texas Instruments SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273DWR

Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC273 Octal D-Type Flip-Flops With Clear - SN74HC273DWR - Texas Instruments
Dallas, TX, United States
SN74HC273 Octal D-Type Flip-Flops With Clear
SN74HC273DWR
SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273DWR
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-1198-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1198-1-ND
Flip Flops 296-1198-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-1198-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1198-6-ND
Flip Flops 296-1198-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-1198-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1198-2-ND
Flip Flops 296-1198-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC273DWR
006870-SN74HC273DWR
Logic - Logic - Flip Flops - SN74HC273DWR 006870-SN74HC273DWR
Manufacturer: Texas Instruments Win Source Part Number: 006870-SN74HC273DWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Family Name: SN74HC273 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Alternative Parts (Cross-Reference): MM74HC273WM_Q; MM74HC273WMX_NL; MM74HC273WMX_Q; MM74HC273WMX_NF40 ; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006870-SN74HC273DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC273
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Alternative Parts (Cross-Reference): MM74HC273WM_Q; MM74HC273WMX_NL; MM74HC273WMX_Q; MM74HC273WMX_NF40 ;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74HC273DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC273DWR
Flip Flops SN74HC273DWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74HC273DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC273DWR
Logic - Flip Flops SN74HC273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC273DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC273DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC273DWR
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Ic, Dtype Flipflop, Smd, 74Hc273; Logic Family / Base Number Texas Instruments - 28AH5064 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dtype Flipflop, Smd, 74Hc273; Logic Family / Base Number Texas Instruments
28AH5064
Ic, Dtype Flipflop, Smd, 74Hc273; Logic Family / Base Number Texas Instruments 28AH5064
IC, DTYPE FLIPFLOP, SMD, 74HC273; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:25MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, DTYPE FLIPFLOP, SMD, 74HC273; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:25MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74HC273DWR
Logic ICs >> Flip Flops SN74HC273DWR
2V~6V D-Type 60MHz 8uA 13ns@6V,50pF SOIC-20-300mil Flip Flops ROHS

2V~6V D-Type 60MHz 8uA 13ns@6V,50pF SOIC-20-300mil Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC273DWR 296-1198-1-ND 006870-SN74HC273DWR SN74HC273DWR SN74HC273DWR SN74HC273DWR 28AH5064 SN74HC273DWR
Product Name SN74HC273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74HC273DWR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Ic, Dtype Flipflop, Smd, 74Hc273; Logic Family / Base Number Texas Instruments Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V~6V
Propagation Delay 34 ns 13 ns 13 ns 13 ns 13 ns
fMAX 28 MHz 60 MHz 60 MHz 25 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers