Single positive-edge-trigge
Single Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 007237-SN74LVC2G74DC
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Family Name: SN74LVC2G74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): 74LVC2G74DC-Q100H; TC7WZ74FK(BRA,F); TC7WZ74FK(T5RSONY) ; TC7WZ74FK(TE85L);
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China, Japan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS, PDSO8
IC FF D-TYPE SNGL 1BIT 8VSSOP
IC FF D-TYPE SNGL 1BIT 8VSSOP
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
1.65V~5.5V 200MHz 4.4ns@5V,50pF D-Type 1 1 10uA VSSOP-8 Flip Flops ROHS
IC, FLIP-FLOP, D TYPE, SMD, VSSOP8; Logic Family / Base Number:74LVC74; Flip-Flop Type:D; Propagation Delay:4.1ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC2G74DCUR | 296-12755-1-ND | 007237-SN74LVC2G74DCUR | SN74LVC2G74DCUR | SN74LVC2G74DCUR | SN74LVC2G74DCUR | SN74LVC2G74DCUR | SN74LVC2G74DCUR | 29AH1503 |
| Product Name | SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset | Flip Flops | Logic - Logic - Flip Flops - SN74LVC2G74DCUR | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Logic ICs >> Flip Flops | Ic, Flip-Flop, D Type, Smd, Vssop8; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V~5.5V | ||||
| Propagation Delay | 13.4 ns | 4.4 ns | 4.4 ns | 4.4 ns | 4.1 ns | ||||
| fMAX | 150 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |