Dual Negative-Edge-Trigge
Win Source Part Number: 1370972-CD74AC112M
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
Type: JK Type
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AC
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74AC112
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Set(Preset) and Reset
Voltage - Supply: 1.5V ~ 5.5V
Output Type: Complementary
Clock Frequency: 100 MHz
Current - Quiescent (Iq): 4 µA
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Negative Edge
Input Capacitance: 10 pF
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOIC
LOGIC, DUAL JK FLIP-FLOP, 16SOIC; Logic Family / Base Number:74AC112; Flip-Flop Type:JK; Propagation Delay:10.3ns; Frequency:100MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Negative Edge; IC RoHS Compliant: Yes
IC FF JK TYPE DUAL 1BIT 16SOIC
1.5V~5.5V 100MHz 10.3ns@5V,50pF JK-Type 1 2 4uA SOIC-16 Flip Flops ROHS
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC112M | 1370972-CD74AC112M | 296-4224-5-ND | CD74AC112M | 36AJ8582 | CD74AC112M | CD74AC112M | CD74AC112M |
| Product Name | CD74AC112 Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Dual Jk Flip-Flop, 16Soic; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Logic ICs >> Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | J-K | ||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | |||||
| Supply Voltage | 1.5V; 3.3V; 5V; 3.3,5 | 1.5V ~ 5.5V | 1.5V ~ 5.5V | 1.5V~5.5V | 1.5V ~ 5.5V | |||
| Propagation Delay | 11.1 ns | 10.3 ns | 10.3 ns | 10.3 ns | 10.3 ns | |||
| fMAX | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |