HUAGAO SEMICONDUCTOR CO., LTD.
CD40106DE -- LOGIC ICS >> FLIP FLOPS
Huagao Semiconductor Co., Ltd.
Logic ICs >> Flip Flops
CD40106DE
Description
DIP-14 Flip Flops ROHS
Description
DIP-14 Flip Flops ROHS
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD40106DE |
|
Product Name
|
Logic ICs >> Flip Flops |
|
Package Type
|
DIP
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
2V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details