Texas Instruments SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset SN74LVC1G74DCTR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop With Clear and Preset 8-SM8 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop With Clear and Preset 8-SM8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G74DCTR is a single positive-edge-triggered D-type flip-flop with clear and preset, designed for 1.65-V to 5.5-V operation, housed in an 8-pin SSOP package measuring 2.95 mm × 2.80 mm, with a specified operating temperature range of -40°C to 125°C, supporting 5.5-V input tolerance, delivering ±24-mA output drive at 3.3-V, and featuring I_off for partial-power-down support. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model, and latch-up performance exceeding 100 mA per JESD78, class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G74DCTR is a single positive-edge-triggered D-type flip-flop with clear and preset, designed for 1.65-V to 5.5-V operation, housed in an 8-pin SSOP package measuring 2.95 mm × 2.80 mm, with a specified operating temperature range of -40°C to 125°C, supporting 5.5-V input tolerance, delivering ±24-mA output drive at 3.3-V, and featuring I_off for partial-power-down support. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model, and latch-up performance exceeding 100 mA per JESD78, class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset - SN74LVC1G74DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset
SN74LVC1G74DCTR
SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset SN74LVC1G74DCTR
Single Positive-Edge-Trigge red D-Type Flip-Flop With Clear and Preset 8-SM8 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset 8-SM8 -40 to 125

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74LVC1G74DCTR - 1255568-SN74LVC1G74DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G74DCTR
1255568-SN74LVC1G74DCTR
Logic - Logic - Flip Flops - SN74LVC1G74DCTR 1255568-SN74LVC1G74DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1255568-SN74LVC1G74D CTR Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 5V, 50pF Current - Quiescent: 10μA Input Capacitance: 5pF Family Name: 74LVC1G74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 200MHz Alternative Parts (Cross-Reference): TC7WZ74FU(TE12L,F); TC7WZ74FU(T2RSON,F; TC7WZ74FU(BRA,F); Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 1255568-SN74LVC1G74DCTR
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 5V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 5pF
Family Name: 74LVC1G74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): TC7WZ74FU(TE12L,F); TC7WZ74FU(T2RSON,F; TC7WZ74FU(BRA,F);
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics

Buy Now Datasheet
Flip Flops - 296-25553-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25553-2-ND
Flip Flops 296-25553-2-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-25553-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25553-1-ND
Flip Flops 296-25553-1-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-25553-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25553-6-ND
Flip Flops 296-25553-6-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G74DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G74DCTR
Logic - Flip Flops SN74LVC1G74DCTR
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site Datasheet
Flip Flops - SN74LVC1G74DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G74DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G74DCTR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G74DCTR
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LVC1G74DCTR
Logic ICs >> Flip Flops SN74LVC1G74DCTR
1.65V~5.5V 200MHz 6.4ns@5V,50pF D-Type 1 1 10uA MSOP-8 Flip Flops ROHS

1.65V~5.5V 200MHz 6.4ns@5V,50pF D-Type 1 1 10uA MSOP-8 Flip Flops ROHS

Supplier's Site Datasheet
Logic, Flip Flop, D, 4.4Ns, Ssop-8; Logic Family / Base Number Texas Instruments - 33AH4923 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Flip Flop, D, 4.4Ns, Ssop-8; Logic Family / Base Number Texas Instruments
33AH4923
Logic, Flip Flop, D, 4.4Ns, Ssop-8; Logic Family / Base Number Texas Instruments 33AH4923
LOGIC, FLIP FLOP, D, 4.4NS, SSOP-8; Logic Family / Base Number:74LVC1G74; Flip-Flop Type:D; Propagation Delay:-; Frequency:200MHz; Output Current:50mA; Logic Case Style:SSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, FLIP FLOP, D, 4.4NS, SSOP-8; Logic Family / Base Number:74LVC1G74; Flip-Flop Type:D; Propagation Delay:-; Frequency:200MHz; Output Current:50mA; Logic Case Style:SSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G74DCTR 1255568-SN74LVC1G74DCTR 296-25553-2-ND SN74LVC1G74DCTR SN74LVC1G74DCTR SN74LVC1G74DCTR SN74LVC1G74DCTR 33AH4923
Product Name SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset Logic - Logic - Flip Flops - SN74LVC1G74DCTR Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic ICs >> Flip Flops Logic, Flip Flop, D, 4.4Ns, Ssop-8; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Propagation Delay 13.4 ns 6.4 ns 6.4 ns 6.4 ns
fMAX 150 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers