Texas Instruments CD74AC175 Quad D-Type Flip-Flops with Reset CD74AC175M96

Description
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC175 Quad D-Type Flip-Flops with Reset - CD74AC175M96 - Texas Instruments
Dallas, TX, United States
CD74AC175 Quad D-Type Flip-Flops with Reset
CD74AC175M96
CD74AC175 Quad D-Type Flip-Flops with Reset CD74AC175M96
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC175M96
079866-CD74AC175M96
Logic - Logic - Flip Flops - CD74AC175M96 079866-CD74AC175M96
Manufacturer: Texas Instruments Win Source Part Number: 079866-CD74AC175M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74AC175 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 1.5 V to 5.5 V Max Frequency: 100MHz Alternative Parts (Cross-Reference): 74AC175SCX; TC74AC175FN (EL); HD74AC175ARPEL; MC74AC175DR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079866-CD74AC175M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74AC175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 100MHz
Alternative Parts (Cross-Reference): 74AC175SCX; TC74AC175FN (EL); HD74AC175ARPEL; MC74AC175DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-31543-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31543-2-ND
Flip Flops 296-31543-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31543-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31543-1-ND
Flip Flops 296-31543-1-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-31543-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31543-6-ND
Flip Flops 296-31543-6-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
CD74AC175M96
Logic ICs >> Flip Flops CD74AC175M96
1.5V~5.5V D-Type 100MHz 12.2ns@5V,50pF 8uA SOIC-16 Flip Flops ROHS

1.5V~5.5V D-Type 100MHz 12.2ns@5V,50pF 8uA SOIC-16 Flip Flops ROHS

Supplier's Site Datasheet
Logic - Flip Flops - CD74AC175M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC175M96
Logic - Flip Flops CD74AC175M96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD74AC175M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC175M96
Flip Flops CD74AC175M96
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC175M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC175M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC175M96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC175M96 079866-CD74AC175M96 296-31543-2-ND CD74AC175M96 CD74AC175M96 CD74AC175M96 CD74AC175M96
Product Name CD74AC175 Quad D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74AC175M96 Flip Flops Logic ICs >> Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V~5.5V 1.5V ~ 5.5V
Propagation Delay 139 ns 12.2 ns 12.2 ns 12.2 ns
fMAX 100 MHz 100 MHz 100 MHz 100 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-89525013A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details