Texas Instruments SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DBVR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G79DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G79DBVR
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DBVR
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74LVC1G79DBVR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G79DBVR
030330-SN74LVC1G79DBVR
Logic - Logic - Flip Flops - SN74LVC1G79DBVR 030330-SN74LVC1G79DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030330-SN74LVC1G79DB VR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 4pF Family Name: SN74LVC1G79 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 160MHz Alternative Parts (Cross-Reference): 74LVC1G79GV-Q100H; PI74STX1G79TX; 74LVC1G79GV; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030330-SN74LVC1G79DBVR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Family Name: SN74LVC1G79
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Alternative Parts (Cross-Reference): 74LVC1G79GV-Q100H; PI74STX1G79TX; 74LVC1G79GV;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-9849-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9849-2-ND
Flip Flops 296-9849-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-9849-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9849-6-ND
Flip Flops 296-9849-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-9849-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9849-1-ND
Flip Flops 296-9849-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G79DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G79DBVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G79DBVR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site
Ic, D-Type Flip Flop Sgl, 3.8Ns Sot-23-5; Logic Family / Base Number Texas Instruments - 52AH4420 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D-Type Flip Flop Sgl, 3.8Ns Sot-23-5; Logic Family / Base Number Texas Instruments
52AH4420
Ic, D-Type Flip Flop Sgl, 3.8Ns Sot-23-5; Logic Family / Base Number Texas Instruments 52AH4420
IC, D-TYPE FLIP FLOP SGL, 3.8NS SOT-23-5; Logic Family / Base Number:74LVC1G79; Flip-Flop Type:D; Propagation Delay:3.8ns; Frequency:160MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:5Pins; Trigger Type:Positive Edge;RoHS Compliant: Yes

IC, D-TYPE FLIP FLOP SGL, 3.8NS SOT-23-5; Logic Family / Base Number:74LVC1G79; Flip-Flop Type:D; Propagation Delay:3.8ns; Frequency:160MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:5Pins; Trigger Type:Positive Edge;RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74LVC1G79DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G79DBVR
Logic - Flip Flops SN74LVC1G79DBVR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
Flip Flops - SN74LVC1G79DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LVC1G79DBVR
Logic ICs >> Flip Flops SN74LVC1G79DBVR
1.65V~5.5V 160MHz 4.5ns@5V,50pF D-Type 1 1 10uA SOT-23-5 Flip Flops ROHS

1.65V~5.5V 160MHz 4.5ns@5V,50pF D-Type 1 1 10uA SOT-23-5 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G79DBVR SN74LVC1G79DBVR 030330-SN74LVC1G79DBVR 296-9849-2-ND SN74LVC1G79DBVR 52AH4420 SN74LVC1G79DBVR SN74LVC1G79DBVR SN74LVC1G79DBVR
Product Name SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC1G79DBVR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Ic, D-Type Flip Flop Sgl, 3.8Ns Sot-23-5; Logic Family / Base Number Texas Instruments Logic - Flip Flops Flip Flops Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Propagation Delay 12 ns 4.5 ns 4.5 ns 3.8 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers