WUXI i-CORE Electronics Co., Ltd Logic ICs >> Flip Flops AIP74HC574TA.TR

Description
D-Type 2V~6V 35MHz 26ns@6V,50pF 8uA TSSOP-20 Flip Flops ROHS
Datasheet
Description
D-Type 2V~6V 35MHz 26ns@6V,50pF 8uA TSSOP-20 Flip Flops ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Logic ICs >> Flip Flops
AIP74HC574TA.TR
Logic ICs >> Flip Flops AIP74HC574TA.TR
D-Type 2V~6V 35MHz 26ns@6V,50pF 8uA TSSOP-20 Flip Flops ROHS

D-Type 2V~6V 35MHz 26ns@6V,50pF 8uA TSSOP-20 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops
Product Number AIP74HC574TA.TR
Product Name Logic ICs >> Flip Flops
Flip-Flop Type D
Supply Voltage 2V~6V
Output Characteristics Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74ALVT16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers