onsemi Logic - Logic - Flip Flops - NC7SZ175P6X NC7SZ175P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024821-NC7SZ175P6X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 3pF Family Name: NC7SZ175 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 6-TSSOP, SC-88, SOT-363 Purpose: Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Alternative Parts (Cross-Reference): SN74LVC1G175YEPR ; NC7SZ175P6_NL; NC7SZ175P6X_Q; NC7SZ175P6_Q; Introduction Date: May 01, 1998 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024821-NC7SZ175P6X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 3pF Family Name: NC7SZ175 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 6-TSSOP, SC-88, SOT-363 Purpose: Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Alternative Parts (Cross-Reference): SN74LVC1G175YEPR ; NC7SZ175P6_NL; NC7SZ175P6X_Q; NC7SZ175P6_Q; Introduction Date: May 01, 1998 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - NC7SZ175P6X - 024821-NC7SZ175P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NC7SZ175P6X
024821-NC7SZ175P6X
Logic - Logic - Flip Flops - NC7SZ175P6X 024821-NC7SZ175P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024821-NC7SZ175P6X Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 3pF Family Name: NC7SZ175 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 6-TSSOP, SC-88, SOT-363 Purpose: Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Alternative Parts (Cross-Reference): SN74LVC1G175YEPR ; NC7SZ175P6_NL; NC7SZ175P6X_Q; NC7SZ175P6_Q; Introduction Date: May 01, 1998 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024821-NC7SZ175P6X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 3pF
Family Name: NC7SZ175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 6-TSSOP, SC-88, SOT-363
Purpose: Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Alternative Parts (Cross-Reference): SN74LVC1G175YEPR ; NC7SZ175P6_NL; NC7SZ175P6X_Q; NC7SZ175P6_Q;
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Flip Flops - NC7SZ175P6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Flip Flops - NC7SZ175P6XCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Flip Flops - NC7SZ175P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Logic - Flip Flops - NC7SZ175P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NC7SZ175P6X
Logic - Flip Flops NC7SZ175P6X
IC FF D-TYPE SNGL 1BIT SC88

IC FF D-TYPE SNGL 1BIT SC88

Supplier's Site Datasheet
Flip Flops - NC7SZ175P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NC7SZ175P6X
Flip Flops NC7SZ175P6X
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Flip Flops - NC7SZ175P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NC7SZ175P6X
Flip Flops NC7SZ175P6X
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
NC7SZ175P6X
Logic ICs >> Flip Flops NC7SZ175P6X
1.65V~5.5V 175MHz 4ns@5V,50pF D-Type 1 1 1uA SC-70-6(SOT-363) Flip Flops ROHS

1.65V~5.5V 175MHz 4ns@5V,50pF D-Type 1 1 1uA SC-70-6(SOT-363) Flip Flops ROHS

Supplier's Site Datasheet
D-Type Flip Flop, Single, Sc-70-6; Logic Family / Base Number Onsemi - 58K1981 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Single, Sc-70-6; Logic Family / Base Number Onsemi
58K1981
D-Type Flip Flop, Single, Sc-70-6; Logic Family / Base Number Onsemi 58K1981
D-TYPE FLIP FLOP, SINGLE, SC-70-6; Logic Family / Base Number:NC7S175; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

D-TYPE FLIP FLOP, SINGLE, SC-70-6; Logic Family / Base Number:NC7S175; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

Supplier's Site Datasheet
Logic Family / Base Number Onsemi - 29X6804 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29X6804
Logic Family / Base Number Onsemi 29X6804
Logic Family / Base Number:NC7S175; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:-RoHS Compliant: Yes

Logic Family / Base Number:NC7S175; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NC7SZ175P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NC7SZ175P6X
Integrated Circuits (ICs) - Logic - Flip Flops NC7SZ175P6X
IC FF D-TYPE SNGL 1BIT SC88

IC FF D-TYPE SNGL 1BIT SC88

Supplier's Site
Flip Flops - NC7SZ175P6X - ODG (Origin Data Global)
Shenzhen, China
Flip Flops
NC7SZ175P6X
Flip Flops NC7SZ175P6X
D FLIP-FLOP, LVC/LCX/Z SERIES, 1

D FLIP-FLOP, LVC/LCX/Z SERIES, 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 024821-NC7SZ175P6X NC7SZ175P6XDKR-ND NC7SZ175P6X NC7SZ175P6X NC7SZ175P6X 58K1981 NC7SZ175P6X NC7SZ175P6X
Product Name Logic - Logic - Flip Flops - NC7SZ175P6X Flip Flops Logic - Flip Flops Flip Flops Logic ICs >> Flip Flops D-Type Flip Flop, Single, Sc-70-6; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V 1.65V ~ 5.5V
Propagation Delay 4 ns 4 ns 4 ns 2.6 ns
fMAX 175 MHz 175 MHz 175 MHz 175 MHz
Low-level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Logic - Flip Flops - 74AHC377D,112 - Lingto Electronic Limited
Specs
fMAX 120 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
3 suppliers
Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details