Huagao Semiconductor Co., Ltd. Logic ICs >> Flip Flops CD4538BMT/TR

Description
TSSOP-16 Flip Flops ROHS
Datasheet
Description
TSSOP-16 Flip Flops ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Logic ICs >> Flip Flops
CD4538BMT/TR
Logic ICs >> Flip Flops CD4538BMT/TR
TSSOP-16 Flip Flops ROHS

TSSOP-16 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops
Product Number CD4538BMT/TR
Product Name Logic ICs >> Flip Flops
Package Type TSSOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-4018-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers