Texas Instruments SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DCKR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G79DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G79DCKR
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DCKR
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 125

Buy Now Datasheet
 - SN74LVC1G79DCKR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Flip Flops - SN74LVC1G79DCKR - 030331-SN74LVC1G79DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G79DCKR
030331-SN74LVC1G79DCKR
Logic - Logic - Flip Flops - SN74LVC1G79DCKR 030331-SN74LVC1G79DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030331-SN74LVC1G79DC KR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 4pF Family Name: SN74LVC1G79 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 160MHz Alternative Parts (Cross-Reference): SN74LVC1G79QDCKRQ1; SN74LVC1G79QDCKTQ1; 74LVC1G79GW-Q100H; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030331-SN74LVC1G79DCKR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Family Name: SN74LVC1G79
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Alternative Parts (Cross-Reference): SN74LVC1G79QDCKRQ1; SN74LVC1G79QDCKTQ1; 74LVC1G79GW-Q100H;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - 296-9850-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9850-2-ND
Flip Flops 296-9850-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-9850-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9850-6-ND
Flip Flops 296-9850-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-9850-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9850-1-ND
Flip Flops 296-9850-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - SN74LVC1G79DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G79DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G79DCKR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G79DCKR
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Logic - Flip Flops - SN74LVC1G79DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G79DCKR
Logic - Flip Flops SN74LVC1G79DCKR
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LVC1G79DCKR
Logic ICs >> Flip Flops SN74LVC1G79DCKR
1.65V~5.5V 160MHz 4.5ns@5V,50pF D-Type 1 1 10uA SC-70-5 Flip Flops ROHS

1.65V~5.5V 160MHz 4.5ns@5V,50pF D-Type 1 1 10uA SC-70-5 Flip Flops ROHS

Supplier's Site Datasheet
Ic, Flip-Flop, D Type, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments - 28AH5107 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flip-Flop, D Type, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments
28AH5107
Ic, Flip-Flop, D Type, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments 28AH5107
IC, FLIP-FLOP, D TYPE, SMD, SC-70-5; Logic Family / Base Number:74LVC1G79; Flip-Flop Type:D; Propagation Delay:3.8ns; Frequency:160MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:5Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

IC, FLIP-FLOP, D TYPE, SMD, SC-70-5; Logic Family / Base Number:74LVC1G79; Flip-Flop Type:D; Propagation Delay:3.8ns; Frequency:160MHz; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:5Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G79DCKR SN74LVC1G79DCKR 030331-SN74LVC1G79DCKR 296-9850-2-ND SN74LVC1G79DCKR SN74LVC1G79DCKR SN74LVC1G79DCKR SN74LVC1G79DCKR 28AH5107
Product Name SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC1G79DCKR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Logic ICs >> Flip Flops Ic, Flip-Flop, D Type, Smd, Sc-70-5; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Propagation Delay 12 ns 4.5 ns 4.5 ns 4.5 ns 3.8 ns
fMAX 150 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products