Texas Instruments CD4013B CMOS Dual D-Type Flip Flop CD4013BM96

Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote
Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4013BM96 is a CMOS Dual D-Type Flip Flop from Texas Instruments, featuring two independent flip-flops with asynchronous set and reset capabilities. It operates at a typical clock toggle rate of 16 MHz with a 10-V supply, making it suitable for medium-speed applications. The device has a maximum input current of 1 µA at 18 V and offers standardized symmetrical output characteristics. It is designed for various applications, including power delivery, medical devices, building automation, and telecom infrastructure. The CD4013BM96 is available in a 14-pin SOIC package and operates over a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The CD4013BM96 is a CMOS Dual D-Type Flip Flop from Texas Instruments, featuring two independent flip-flops with asynchronous set and reset capabilities. It operates at a typical clock toggle rate of 16 MHz with a 10-V supply, making it suitable for medium-speed applications. The device has a maximum input current of 1 µA at 18 V and offers standardized symmetrical output characteristics. It is designed for various applications, including power delivery, medical devices, building automation, and telecom infrastructure. The CD4013BM96 is available in a 14-pin SOIC package and operates over a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD4013B CMOS Dual D-Type Flip Flop - CD4013BM96 - Texas Instruments
Dallas, TX, United States
CD4013B CMOS Dual D-Type Flip Flop
CD4013BM96
CD4013B CMOS Dual D-Type Flip Flop CD4013BM96
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

Buy Now Datasheet
Flip Flop ICs - 6626825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6626825
Flip Flop ICs 6626825
Flip Flop D-Type Pos-Edge Dual 14-Pin

Flip Flop D-Type Pos-Edge Dual 14-Pin

Supplier's Site
Flip Flop ICs - 6626825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6626825P
Flip Flop ICs 6626825P
Flip Flop D-Type Pos-Edge Dual 14-Pin

Flip Flop D-Type Pos-Edge Dual 14-Pin

Supplier's Site
Flip Flops - 296-24347-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-24347-2-ND
Flip Flops 296-24347-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-24347-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-24347-1-ND
Flip Flops 296-24347-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-24347-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-24347-6-ND
Flip Flops 296-24347-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4013BM96
094444-CD4013BM96
Logic - Logic - Flip Flops - CD4013BM96 094444-CD4013BM96
Manufacturer: Texas Instruments Win Source Part Number: 094444-CD4013BM96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 24MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 094444-CD4013BM96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Flip Flops - CD4013BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4013BM96
Logic - Flip Flops CD4013BM96
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD4013BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4013BM96
Integrated Circuits (ICs) - Logic - Flip Flops CD4013BM96
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - CD4013BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4013BM96
Flip Flops CD4013BM96
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Futian, Shenzhen, China
Logic ICs >> Flip Flops
CD4013BM96
Logic ICs >> Flip Flops CD4013BM96
3V~18V 24MHz 90ns@15V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS

3V~18V 24MHz 90ns@15V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4013BM96 6626825 6626825P 296-24347-2-ND 094444-CD4013BM96 CD4013BM96 CD4013BM96 CD4013BM96 CD4013BM96
Product Name CD4013B CMOS Dual D-Type Flip Flop Flip Flop ICs Flip Flop ICs Flip Flops Logic - Logic - Flip Flops - CD4013BM96 Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Supply Voltage 3V; 10 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 3V~18V
Propagation Delay 130 ns 300 ns 90 ns 90 ns 90 ns
fMAX 8 MHz 24 MHz 24 MHz 24 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001M3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Flip Flops - 5474FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details