Single positive-edge-trigge
Single Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1100481-SN74LVC1G74D
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
IC FF D-TYPE SNGL 1BIT 8VSSOP
IC FF D-TYPE SNGL 1BIT 8VSSOP
1.65V~5.5V D-Type 200MHz 10uA 4.4ns@5V,50pF VSSOP-8-0.5mm Flip Flops ROHS
D FLIP FLOP, SINGLE, SOIC-8; Logic Family / Base Number:74LVC1G74; Flip-Flop Type:D; Propagation Delay:6.1ns; Frequency:200MHz; Output Current:-; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC1G74DCUT | 1100481-SN74LVC1G74DCUT | 296-32305-2-ND | SN74LVC1G74DCUT | SN74LVC1G74DCUT | SN74LVC1G74DCUT | 26AJ9520 | SN74LVC1G74DCUT |
| Product Name | SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset | Logic - Logic - Flip Flops - SN74LVC1G74DCUT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Logic ICs >> Flip Flops | D Flip Flop, Single, Soic-8; Logic Family / Base Number Texas Instruments | Flip Flops |
| Flip-Flop Type | D | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V~5.5V | 1.65V ~ 5.5V | |||
| Propagation Delay | 13.4 ns | 4.4 ns | 4.4 ns | 4.4 ns | 6.1 ns | |||
| fMAX | 150 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |