WUXI I-CORE ELECTRONICS CO., LTD
AIP74HC574SA20.TR -- LOGIC ICS >> FLIP FLOPS
WUXI i-CORE Electronics Co., Ltd
Logic ICs >> Flip Flops
AIP74HC574SA20.TR
Description
SOP20 Flip Flops ROHS
Datasheet
Description
SOP20 Flip Flops ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
AIP74HC574SA20.TR |
|
Product Name
|
Logic ICs >> Flip Flops |
|
Package Type
|
SOP
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
J-K
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CFP
Logic Family
ACT
View Details
fMAX
153 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details