XD74LS76 -- LOGIC ICS >> FLIP FLOPS
LCSC Electronics Technology (HK) Limited
Logic ICs >> Flip Flops
XD74LS76
Description
DIP-16 Flip Flops ROHS
Datasheet
Description
DIP-16 Flip Flops ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
XD74LS76 |
|
Product Name
|
Logic ICs >> Flip Flops |
|
Package Type
|
DIP
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
7.1 ns
fMAX
150 MHz
View Details
fMAX
236 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details