CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006156-CD4013BPWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
3V~18V 24MHz 90ns@15V,50pF D-Type 1 2 4uA TSSOP-14 Flip Flops ROHS
LOGIC, FLIP FLOP, D, 45NS, TSSOP-14, FUL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LOGIC, FLIP FLOP, D, 45NS, TSSOP-14, FUL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4013BPWR | 006156-CD4013BPWR | 296-14089-1-ND | CD4013BPWR | CD4013BPWR | CD4013BPWR | 33AH3790 | CD4013BPWR |
| Product Name | CD4013B CMOS Dual D-Type Flip Flop | Logic - Logic - Flip Flops - CD4013BPWR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic ICs >> Flip Flops | Logic, Flip Flop, D, 45Ns, Tssop-14, Ful; Msl Texas Instruments | Flip Flops |
| Flip-Flop Type | D | D | D | D | ||||
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 3V~18V | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 130 ns | 90 ns | 90 ns | 90 ns | ||||
| fMAX | 8 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| Operating Current | 0.0600 mA |