Texas Instruments SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear SN74LS74ADR

Description
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear - SN74LS74ADR - Texas Instruments
Dallas, TX, United States
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear
SN74LS74ADR
SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear SN74LS74ADR
Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70

Dual D-type pos.-edge-triggered flip-flops with preset and clear 14-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS74ADR
131336-SN74LS74ADR
Logic - Logic - Flip Flops - SN74LS74ADR 131336-SN74LS74ADR
Manufacturer: Texas Instruments Win Source Part Number: 131336-SN74LS74ADR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 400μA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 131336-SN74LS74ADR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-14899-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14899-6-ND
Flip Flops 296-14899-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-14899-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14899-2-ND
Flip Flops 296-14899-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-14899-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14899-1-ND
Flip Flops 296-14899-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS74ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS74ADR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS74ADR
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - SN74LS74ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS74ADR
Flip Flops SN74LS74ADR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LS74ADR
Logic ICs >> Flip Flops SN74LS74ADR
4.75V~5.25V 33MHz 40ns@5V,15pF D-Type 1 2 8mA SOIC-14 Flip Flops ROHS

4.75V~5.25V 33MHz 40ns@5V,15pF D-Type 1 2 8mA SOIC-14 Flip Flops ROHS

Supplier's Site Datasheet
Logic - Flip Flops - SN74LS74ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS74ADR
Logic - Flip Flops SN74LS74ADR
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LS74ADR 131336-SN74LS74ADR 296-14899-6-ND SN74LS74ADR SN74LS74ADR SN74LS74ADR SN74LS74ADR
Product Name SN74LS74A Dual D-type pos.-edge-triggered flip-flops with preset and clear Logic - Logic - Flip Flops - SN74LS74ADR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic ICs >> Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V~5.25V
Propagation Delay 40 ns 40 ns 40 ns 40 ns
fMAX 35 MHz 33 MHz 33 MHz 33 MHz
Operating Current 8 mA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54F175LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers