Texas Instruments SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HCT74DR

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual D-type positive-edge-triggered flip-flops with clear and preset, in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm, operating from 4.5 V to 5.5 V with a maximum quiescent current of 40 μA, ±4-mA output drive at 5 V, and propagation delay of 17 ns typical, rated for -40°C to 85°C operation.

Datasheet Summary
Powered by GS/AI

Dual D-type positive-edge-triggered flip-flops with clear and preset, in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm, operating from 4.5 V to 5.5 V with a maximum quiescent current of 40 μA, ±4-mA output drive at 5 V, and propagation delay of 17 ns typical, rated for -40°C to 85°C operation.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HCT74DR - Texas Instruments
Dallas, TX, United States
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HCT74DR
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HCT74DR
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74HCT74DR - 006971-SN74HCT74DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT74DR
006971-SN74HCT74DR
Logic - Logic - Flip Flops - SN74HCT74DR 006971-SN74HCT74DR
Manufacturer: Texas Instruments Win Source Part Number: 006971-SN74HCT74DR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3pF Family Name: SN74HCT74 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 46MHz Alternative Parts (Cross-Reference): M74HCT74RM13TR; M74HCT74M1R; TC74HCT74AFN(ELPM); TC74HCT74AFNG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006971-SN74HCT74DR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Family Name: SN74HCT74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 46MHz
Alternative Parts (Cross-Reference): M74HCT74RM13TR; M74HCT74M1R; TC74HCT74AFN(ELPM); TC74HCT74AFNG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74HCT74DR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 296-1211-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1211-6-ND
Flip Flops 296-1211-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-1211-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1211-2-ND
Flip Flops 296-1211-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-1211-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1211-1-ND
Flip Flops 296-1211-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT74DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT74DR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT74DR
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74HCT74DR
Logic ICs >> Flip Flops SN74HCT74DR
4.5V~5.5V 46MHz 18ns@5.5V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS

4.5V~5.5V 46MHz 18ns@5.5V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS

Supplier's Site Datasheet
Logic - Flip Flops - SN74HCT74DR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT74DR
Logic - Flip Flops SN74HCT74DR
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Flip Flops - SN74HCT74DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT74DR
Flip Flops SN74HCT74DR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT74DR 006971-SN74HCT74DR SN74HCT74DR 296-1211-6-ND SN74HCT74DR SN74HCT74DR SN74HCT74DR SN74HCT74DR
Product Name SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - SN74HCT74DR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic ICs >> Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V~5.5V 4.5V ~ 5.5V
Propagation Delay 31 ns 18 ns 18 ns 18 ns
fMAX 25 MHz 46 MHz 46 MHz 46 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003M3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers