Texas Instruments CD4027B CMOS Dual J-K Master-Slave Flip-Flop CD4027BPWR

Description
CMOS Dual J-K Master-Slave Flip-Flop 16-TSSOP -55 to 125
Request a Quote
Description
CMOS Dual J-K Master-Slave Flip-Flop 16-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4027BPWR is a CMOS dual J-K flip-flop in a 16-pin TSSOP package, operating over a temperature range of -55°C to 125°C. It features individual set and reset inputs, synchronous operation on the positive clock edge, and buffered Q and Q outputs. The device supports 5 V, 10 V, and 15 V parametric ratings with a typical clock toggle rate of 16 MHz at 10 V, and meets JEDEC standard No. 138 for 'B' series CMOS devices. Maximum input current is 1 μA at 18 V over the full temperature range. The package is rated for reflow soldering at 260°C with a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The CD4027BPWR is a CMOS dual J-K flip-flop in a 16-pin TSSOP package, operating over a temperature range of -55°C to 125°C. It features individual set and reset inputs, synchronous operation on the positive clock edge, and buffered Q and Q outputs. The device supports 5 V, 10 V, and 15 V parametric ratings with a typical clock toggle rate of 16 MHz at 10 V, and meets JEDEC standard No. 138 for 'B' series CMOS devices. Maximum input current is 1 μA at 18 V over the full temperature range. The package is rated for reflow soldering at 260°C with a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
CD4027B CMOS Dual J-K Master-Slave Flip-Flop - CD4027BPWR - Texas Instruments
Dallas, TX, United States
CD4027B CMOS Dual J-K Master-Slave Flip-Flop
CD4027BPWR
CD4027B CMOS Dual J-K Master-Slave Flip-Flop CD4027BPWR
CMOS Dual J-K Master-Slave Flip-Flop 16-TSSOP -55 to 125

CMOS Dual J-K Master-Slave Flip-Flop 16-TSSOP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4027BPWR
807703-CD4027BPWR
Logic - Logic - Flip Flops - CD4027BPWR 807703-CD4027BPWR
Manufacturer: Texas Instruments Win Source Part Number: 807703-CD4027BPWR Packaging: Reel Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 5pF Temperature Range - Operating: -55°C ~ 125°C Clock Frequency: 24MHz Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 90ns at 15V, 50pF Part Number Series: 4027

Manufacturer: Texas Instruments
Win Source Part Number: 807703-CD4027BPWR
Packaging: Reel
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 5pF
Temperature Range - Operating: -55°C ~ 125°C
Clock Frequency: 24MHz
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 90ns at 15V, 50pF
Part Number Series: 4027

Buy Now
Flip Flops - 296-14262-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14262-1-ND
Flip Flops 296-14262-1-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-14262-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14262-6-ND
Flip Flops 296-14262-6-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-14262-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14262-2-ND
Flip Flops 296-14262-2-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD4027BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4027BPWR
Logic - Flip Flops CD4027BPWR
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - CD4027BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4027BPWR
Flip Flops CD4027BPWR
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Futian, Shenzhen, China
Logic ICs >> Flip Flops
CD4027BPWR
Logic ICs >> Flip Flops CD4027BPWR
3V~18V 24MHz 90ns@15V,50pF JK-Type 1 2 4uA TSSOP-16 Flip Flops ROHS

3V~18V 24MHz 90ns@15V,50pF JK-Type 1 2 4uA TSSOP-16 Flip Flops ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD4027BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4027BPWR
Integrated Circuits (ICs) - Logic - Flip Flops CD4027BPWR
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4027BPWR 807703-CD4027BPWR 296-14262-1-ND CD4027BPWR CD4027BPWR CD4027BPWR CD4027BPWR
Product Name CD4027B CMOS Dual J-K Master-Slave Flip-Flop Logic - Logic - Flip Flops - CD4027BPWR Flip Flops Logic - Flip Flops Flip Flops Logic ICs >> Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 3V; 10 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V 3V~18V
Propagation Delay 130 ns 90 ns 90 ns 90 ns
fMAX 8 MHz 24 MHz 24 MHz 24 MHz
Operating Current 0.0600 mA
Package Type PDIP,SO,SOIC,TSSOP SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP TSSOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details