Texas Instruments SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AC74DR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - SN74AC74DR - Texas Instruments
Dallas, TX, United States
SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
SN74AC74DR
SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AC74DR
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74AC74DR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC74DR
029686-SN74AC74DR
Logic - Logic - Flip Flops - SN74AC74DR 029686-SN74AC74DR
Manufacturer: Texas Instruments Win Source Part Number: 029686-SN74AC74DR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 160MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 029686-SN74AC74DR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 160MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - 296-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1063-2-ND
Flip Flops 296-1063-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1063-1-ND
Flip Flops 296-1063-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-1063-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1063-6-ND
Flip Flops 296-1063-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SN74AC74DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC74DR
Flip Flops SN74AC74DR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC74DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC74DR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC74DR
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
D-Type Flip Flop, Dual, Soic-14; Logic F; Msl Texas Instruments - 28AH4987 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, Soic-14; Logic F; Msl Texas Instruments
28AH4987
D-Type Flip Flop, Dual, Soic-14; Logic F; Msl Texas Instruments 28AH4987
D-TYPE FLIP FLOP, DUAL, SOIC-14; LOGIC F; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, SOIC-14; LOGIC F; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74AC74DR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC74DR
Logic - Flip Flops SN74AC74DR
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74AC74DR
Logic ICs >> Flip Flops SN74AC74DR
2V~6V 160MHz 6ns@5V,50pF D-Type 1 2 2uA SOIC-14 Flip Flops ROHS

2V~6V 160MHz 6ns@5V,50pF D-Type 1 2 2uA SOIC-14 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC74DR SN74AC74DR 029686-SN74AC74DR 296-1063-2-ND SN74AC74DR SN74AC74DR 28AH4987 SN74AC74DR SN74AC74DR
Product Name SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - SN74AC74DR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip Flop, Dual, Soic-14; Logic F; Msl Texas Instruments Logic - Flip Flops Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V~6V
Propagation Delay 13.5 ns 6 ns 6 ns 6 ns
fMAX 100 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Flip Flops - 74F175PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers