Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024849-NC7SZ74K8X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
IC FF D-TYPE SNGL 1BIT US8
D-TYPE FLIP FLOP, SINGLE, US8-8; Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
FLIP FLOP, D, 2.6NS, US8-8, FULL REEL; Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
1.65V~5.5V 200MHz 5ns@5V,50pF D-Type 1 1 1uA VFSOP-8-2.3mm Flip Flops ROHS
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
IC FF D-TYPE SNGL 1BIT US8
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 024849-NC7SZ74K8X | NC7SZ74K8XDKR-ND | NC7SZ74K8X | 58K9468 | NC7SZ74K8X | NC7SZ74K8X | NC7SZ74K8X |
| Product Name | Logic - Logic - Flip Flops - NC7SZ74K8X | Flip Flops | Logic - Flip Flops | D-Type Flip Flop, Single, Us8-8; Logic Family / Base Number Onsemi | Logic ICs >> Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V~5.5V | 1.65V ~ 5.5V | |||
| Propagation Delay | 5 ns | 5 ns | 2.6 ns | 5 ns | |||
| fMAX | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |||
| Low-level Output Current (Sink) | 32 mA | 32 mA | 32 mA |