Texas Instruments SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset SN74LVC1G74DCUR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop With Clear and Preset 8-US8 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop With Clear and Preset 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset - SN74LVC1G74DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset
SN74LVC1G74DCUR
SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset SN74LVC1G74DCUR
Single Positive-Edge-Trigge red D-Type Flip-Flop With Clear and Preset 8-US8 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset 8-US8 -40 to 125

Buy Now Datasheet
Flip Flop ICs - 2297041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2297041
Flip Flop ICs 2297041
Flip Flop, SN74LVC1G74DCUR

Flip Flop, SN74LVC1G74DCUR

Supplier's Site
Flip Flop ICs - 2297041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2297041P
Flip Flop ICs 2297041P
Flip Flop, SN74LVC1G74DCUR

Flip Flop, SN74LVC1G74DCUR

Supplier's Site
Flip Flop ICs - 2297040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2297040
Flip Flop ICs 2297040
Flip Flop, SN74LVC1G74DCUR

Flip Flop, SN74LVC1G74DCUR

Supplier's Site
Flip Flops - 296-25554-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25554-1-ND
Flip Flops 296-25554-1-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-25554-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25554-2-ND
Flip Flops 296-25554-2-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-25554-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25554-6-ND
Flip Flops 296-25554-6-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74LVC1G74DCUR - 030329-SN74LVC1G74DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G74DCUR
030329-SN74LVC1G74DCUR
Logic - Logic - Flip Flops - SN74LVC1G74DCUR 030329-SN74LVC1G74DCUR
Manufacturer: Texas Instruments Win Source Part Number: 030329-SN74LVC1G74DC UR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Family Name: SN74LVC1G74 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 200MHz Alternative Parts (Cross-Reference): NL17SZ74US; 74LVC1G74DCT; 74LVC1G74DC; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 030329-SN74LVC1G74DCUR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Family Name: SN74LVC1G74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 200MHz
Alternative Parts (Cross-Reference): NL17SZ74US; 74LVC1G74DCT; 74LVC1G74DC;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G74DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G74DCUR
Logic - Flip Flops SN74LVC1G74DCUR
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G74DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G74DCUR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G74DCUR
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site
Flip Flops - SN74LVC1G74DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
Ic, Flip Flop, D, 5.9Ns, Vssop-8; Logic Family / Base Number Texas Instruments - 29AH7611 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flip Flop, D, 5.9Ns, Vssop-8; Logic Family / Base Number Texas Instruments
29AH7611
Ic, Flip Flop, D, 5.9Ns, Vssop-8; Logic Family / Base Number Texas Instruments 29AH7611
IC, FLIP FLOP, D, 5.9NS, VSSOP-8; Logic Family / Base Number:74LVC1G74; Flip-Flop Type:D; Propagation Delay:6.1ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

IC, FLIP FLOP, D, 5.9NS, VSSOP-8; Logic Family / Base Number:74LVC1G74; Flip-Flop Type:D; Propagation Delay:6.1ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LVC1G74DCUR
Logic ICs >> Flip Flops SN74LVC1G74DCUR
1.65V~5.5V 200MHz 6.4ns@5V,50pF D-Type 1 1 10uA VSSOP-8 Flip Flops ROHS

1.65V~5.5V 200MHz 6.4ns@5V,50pF D-Type 1 1 10uA VSSOP-8 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G74DCUR 2297041 296-25554-1-ND 030329-SN74LVC1G74DCUR SN74LVC1G74DCUR SN74LVC1G74DCUR SN74LVC1G74DCUR 29AH7611 SN74LVC1G74DCUR
Product Name SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset Flip Flop ICs Flip Flops Logic - Logic - Flip Flops - SN74LVC1G74DCUR Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Ic, Flip Flop, D, 5.9Ns, Vssop-8; Logic Family / Base Number Texas Instruments Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V~5.5V
Propagation Delay 13.4 ns 6.4 ns 6.4 ns 6.1 ns 6.4 ns
fMAX 150 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Flip Flops - 54LS377LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9061601LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 75 MHz
View Details
2 suppliers
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details