Quadruple D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006852-SN74HC175DR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Alternative Parts (Cross-Reference): MM74HC175M_NL; MM74HC175M_Q; MM74HC175MX_NL; MM74HC175MX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 4BIT 16SOIC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
2V~6V 60MHz 26ns@6V,50pF D-Type 4 1 8uA SOIC-16 Flip Flops ROHS
D FLIP FLOP, QUAD, 13NS, SOIC-16; Logic Family / Base Number:74HC175; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC175DR | 006852-SN74HC175DR | 296-14840-6-ND | SN74HC175DR | SN74HC175DR | SN74HC175DR | 26AJ9379 | SN74HC175DR |
| Product Name | SN74HC175 Quadruple D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74HC175DR | Flip Flops | Logic - Flip Flops | Flip Flops | Logic ICs >> Flip Flops | D Flip Flop, Quad, 13Ns, Soic-16; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V~6V | |||
| Propagation Delay | 32 ns | 26 ns | 26 ns | 26 ns | 13 ns | |||
| fMAX | 28 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0800 mA |