Texas Instruments SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output SN74LVC1G374DCKR

Description
Single D-Type Flip-Flop with 3-State Output 6-SC70 -40 to 125
Request a Quote
Description
Single D-Type Flip-Flop with 3-State Output 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single D-Type Flip-Flop with 3-State Output in a 6-pin SC70 package, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4 ns at 3.3 V, ±24 mA output drive at 3.3 V, and an operating temperature range of -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

Single D-Type Flip-Flop with 3-State Output in a 6-pin SC70 package, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4 ns at 3.3 V, ±24 mA output drive at 3.3 V, and an operating temperature range of -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output - SN74LVC1G374DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output
SN74LVC1G374DCKR
SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output SN74LVC1G374DCKR
Single D-Type Flip-Flop with 3-State Output 6-SC70 -40 to 125

Single D-Type Flip-Flop with 3-State Output 6-SC70 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G374DCKR
115207-SN74LVC1G374DCKR
Logic - Logic - Flip Flops - SN74LVC1G374DCKR 115207-SN74LVC1G374DCKR
Manufacturer: Texas Instruments Win Source Part Number: 115207-SN74LVC1G374D CKR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 6-TSSOP, SC-88, SOT-363 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115207-SN74LVC1G374DCKR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 6-TSSOP, SC-88, SOT-363
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-18777-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18777-2-ND
Flip Flops 296-18777-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Flip Flops - 296-18777-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18777-1-ND
Flip Flops 296-18777-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Flip Flops - 296-18777-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18777-6-ND
Flip Flops 296-18777-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G374DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G374DCKR
Logic - Flip Flops SN74LVC1G374DCKR
IC FF D-TYPE SNGL 1BIT SC70-6

IC FF D-TYPE SNGL 1BIT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G374DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G374DCKR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G374DCKR
IC FF D-TYPE SNGL 1BIT SC70-6

IC FF D-TYPE SNGL 1BIT SC70-6

Supplier's Site
Logic, Flip Flop, D, 3Ns, Sc-70-6; Logic Family / Base Number Texas Instruments - 26AJ9513 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Flip Flop, D, 3Ns, Sc-70-6; Logic Family / Base Number Texas Instruments
26AJ9513
Logic, Flip Flop, D, 3Ns, Sc-70-6; Logic Family / Base Number Texas Instruments 26AJ9513
LOGIC, FLIP FLOP, D, 3NS, SC-70-6; Logic Family / Base Number:74LVC1G374; Flip-Flop Type:D; Propagation Delay:3ns; Frequency:175MHz; Output Current:-; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, FLIP FLOP, D, 3NS, SC-70-6; Logic Family / Base Number:74LVC1G374; Flip-Flop Type:D; Propagation Delay:3ns; Frequency:175MHz; Output Current:-; Logic Case Style:SC-70; No. of Pins:6Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74LVC1G374DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LVC1G374DCKR
Logic ICs >> Flip Flops SN74LVC1G374DCKR
1.65V~5.5V 175MHz 4ns@5V,50pF D-Type 1 1 10uA SC-70-6 Flip Flops ROHS

1.65V~5.5V 175MHz 4ns@5V,50pF D-Type 1 1 10uA SC-70-6 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G374DCKR 115207-SN74LVC1G374DCKR 296-18777-2-ND SN74LVC1G374DCKR SN74LVC1G374DCKR 26AJ9513 SN74LVC1G374DCKR SN74LVC1G374DCKR
Product Name SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output Logic - Logic - Flip Flops - SN74LVC1G374DCKR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic, Flip Flop, D, 3Ns, Sc-70-6; Logic Family / Base Number Texas Instruments Flip Flops Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Output Characteristics 3-State 3-State Tri-State
Propagation Delay 18.3 ns 4 ns 4 ns 3 ns 4 ns
fMAX 150 MHz 175 MHz 175 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers
 - 54ALS74AW/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details