Infineon Technologies AG Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Applications Automotive Automotive head unit Automotive instrument cluster Automotive LED lighting systems High-performance cockpit controller | |
| Applications Automotive Automotive head unit Automotive instrument cluster Automotive LED lighting systems High-performance cockpit controller Designers who used this product also designed with S27KL0642DPBHB020 | PSRAM (Pseudostatic RAM) BTS7040-2EPA |... | |
| Applications Domain controller for ADAS and autonomous driving | |
| As a successor of the TLE6251G, the TLE6251-3G is designed to provide an excellent passive behavior in Power Down . This feature makes the TLE6251-3G extremely suitable for mixed power... | |
| The TLE6251D is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE6251D drives... | |
| The TLE6258-2G is especially suitable to drive the bus line in LIN systems in automotive and industrial applications. Further it can be used in standard ISO9141 systems. In order to... | |
| The TLE7257LE is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features. It is designed for in-vehicle networks using data transmission rates up to 20... | |
| The TLE7257SJ is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features. It is designed for invehicle networks using data transmission rates up to 20... | |
| The TLE7258D is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features. It is designed for in-vehicle networks using data transmission rates up to 20... | |
| The TLE7259-2GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud... | |
| The TLE7259-3GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud... | |
| The TLE7259-3LE is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kbps... | |
| The TLE7268LC is offered in tiny leadless TSON-14 package with the lead tip inspection (LTI) feature, thus providing automated optical inspection (AOI) capability. This makes the TSON-14 packaged DUAL LIN... | |
| The TLE7268SK is offered in standard DSO-14, while Infineon also offers the TLE7268LC which is realized in a tiny leadless TSON-14 package with lead tip inspection (LTI) feature providing automated... | |
| The TLE7269G is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud... | |
| The TLE8250G is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE8250G drives... | |
| The TLE8250GVIO is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE8250GVIO drives... |
| << Prev | Next >> |