PXF4333EV1.1 -- MICROCONTROLLERS, MICROPROCESSOR, FPGA MODULES
Infineon Technologies AG
Microcontrollers, Microprocessor, FPGA Modules
PXF4333EV1.1
Description
* Embedded Module
-
Quarktwin Technology Ltd.
Description
* Embedded Module
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PXF4333EV1.1 |
|
Product Name
|
Microcontrollers, Microprocessor, FPGA Modules |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Technology
RS232
Device Type
Receiver; Transmitter; Transceiver
Features
RoHS
View Details