The TLE7257LE is a LIN transceiver designed for in-vehicle networks with data transmission rates up to 20 kbps, compliant with ISO 17987-4, LIN Specification 2.2A, and SAE J2602. It is packaged in a leadless PG-TSON-8 package and supports Automated Optical Inspection (AOI). The device features low quiescent current in Sleep mode (typically less than 10 µA), low leakage current on the BUS pin, and is compatible with 3.3 V and 5 V logic levels. It includes TxD time-out protection, BUS short-to-battery and short-to-ground handling, over-temperature protection, undervoltage detection, and ESD robustness of ±10 kV according to IEC 61000-4-2. The transceiver is AEC qualified and RoHS compliant, with an INH output for controlling external components such as voltage regulators.
The TLE7257LE is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features.
It is designed for in-vehicle networks using data transmission rates up to 20 kbps. The TLE7257 operate as a bus driver between the protocol controller and the physical bus of the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7257 can be used in all automotive applications.
The usage of different operation modes and the INH output allows the TLE7257 to control external components like e.g. voltage regulators. In Sleep mode the TLE7257 draws typically less than 10 μA of quiescent current while still being able to wake-up when detecting LIN bus traffic. The very low leakage current on the BUS pin makes the TLE7257 especially suitable for partially supplied networks.
Based on the Infineon BiCMOS technology the TLE7257 provides excellent ESD robustness together with a very high electromagnetic compatibility (EMC). The TLE7257 reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The TLE7257 is AEC qualified and tailored to withstand the harsh conditions of the automotive environment.
Summary of Features
Applications
LIN Transceiver Product overview: TLE7257LE from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7257LE can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TLE7257LE | 710-TLE7257LE |
| Product Name | Transceivers - Automotive Transceivers - LIN Transceivers - TLE7257LE | Interface Transceiver IC |
| Technology | LIN | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS |