Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251D TLE6251D

Description
The TLE6251D is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE6251D drives the signals to the bus and protects the microcontroller against interferences generated within the network. Based on the high symmetry of the CANH and CANL signals, the TLE6251D provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE6251D is integrated into a RoHS compliant PG-DSO-8-16 package and fulfills or exceeds the requirements of the ISO11898-2 / -5. The TLE6251D allows very low quiescent currents in stand-by mode while the device is still able to wake-up by a bus signal on the CAN bus. Based on the very low leakage currents on the CAN bus interface the TLE6251D provides an excellent passive behavior in power-down state. These and other features make the TLE6251D especially suitable for mixed supply CAN networks. Based on the Infineon Smart Power Technology SPT, the TLE6251D provides excellent ESD immunity together with a very high electromagnetic immunity (EMI). The TLE6251D and the Infineon SPT technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Two different operation modes, additional fail-safe features like a TxD time-out, and the optimized output slew rates on the CANH and CANL signals make the TLE6251D the ideal choice for large CAN networks with high data transmission rates. Summary of Features Fully compliant to ISO 11898-2 / -5 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD immunity Extended supply range on V CC and V IO VIO input for voltage adaption to the microcontroller supply CAN short-circuit proof to ground, battery and V CC TxD time-out function Low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbps Stand-by mode with remote wake-up function Wake-up detection by signal change on the RxD output Power Supply V CC can be turned off in stand-by mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body Controller and Gateway ECU’s Dashboard, Instrument Cluster Car Audio and Navigation Systems, Infotainment Seat and Door Modules Applications Automotive body control module (BCM) DIN rail power supplies EV charging High-voltage DC-DC converter for electric vehicles Internal combustion drivetrain systems Designers who used this product also designed with AIKB40N65DF5 | Automotive IGBT discretes TLF80511TC | OPTIREG™ linear voltage regulators (LDO) IPB65R190CFDA | Automotive MOSFET IPD70N12S3-11 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS850F1TA V50 | OPTIREG™ linear voltage regulators (LDO) IPB65R050CFD7A | Automotive MOSFET AIKB40N65DF5 | Automotive IGBT discretes TLF80511TC | OPTIREG™ linear voltage regulators (LDO) IPB65R190CFDA | Automotive MOSFET IPD70N12S3-11 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS850F1TA V50 | OPTIREG™ linear voltage regulators (LDO) IPB65R050CFD7A | Automotive MOSFET AIKB40N65DF5 | Automotive IGBT discretes 1 2 Family Overview For family overview please click here.
Request a Quote Datasheet
Description
The TLE6251D is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE6251D drives the signals to the bus and protects the microcontroller against interferences generated within the network. Based on the high symmetry of the CANH and CANL signals, the TLE6251D provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE6251D is integrated into a RoHS compliant PG-DSO-8-16 package and fulfills or exceeds the requirements of the ISO11898-2 / -5. The TLE6251D allows very low quiescent currents in stand-by mode while the device is still able to wake-up by a bus signal on the CAN bus. Based on the very low leakage currents on the CAN bus interface the TLE6251D provides an excellent passive behavior in power-down state. These and other features make the TLE6251D especially suitable for mixed supply CAN networks. Based on the Infineon Smart Power Technology SPT, the TLE6251D provides excellent ESD immunity together with a very high electromagnetic immunity (EMI). The TLE6251D and the Infineon SPT technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Two different operation modes, additional fail-safe features like a TxD time-out, and the optimized output slew rates on the CANH and CANL signals make the TLE6251D the ideal choice for large CAN networks with high data transmission rates. Summary of Features Fully compliant to ISO 11898-2 / -5 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD immunity Extended supply range on V CC and V IO VIO input for voltage adaption to the microcontroller supply CAN short-circuit proof to ground, battery and V CC TxD time-out function Low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbps Stand-by mode with remote wake-up function Wake-up detection by signal change on the RxD output Power Supply V CC can be turned off in stand-by mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body Controller and Gateway ECU’s Dashboard, Instrument Cluster Car Audio and Navigation Systems, Infotainment Seat and Door Modules Applications Automotive body control module (BCM) DIN rail power supplies EV charging High-voltage DC-DC converter for electric vehicles Internal combustion drivetrain systems Designers who used this product also designed with AIKB40N65DF5 | Automotive IGBT discretes TLF80511TC | OPTIREG™ linear voltage regulators (LDO) IPB65R190CFDA | Automotive MOSFET IPD70N12S3-11 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS850F1TA V50 | OPTIREG™ linear voltage regulators (LDO) IPB65R050CFD7A | Automotive MOSFET AIKB40N65DF5 | Automotive IGBT discretes TLF80511TC | OPTIREG™ linear voltage regulators (LDO) IPB65R190CFDA | Automotive MOSFET IPD70N12S3-11 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS850F1TA V50 | OPTIREG™ linear voltage regulators (LDO) IPB65R050CFD7A | Automotive MOSFET AIKB40N65DF5 | Automotive IGBT discretes 1 2 Family Overview For family overview please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251D - TLE6251D - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251D
TLE6251D
Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251D TLE6251D
The TLE6251D is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE6251D drives the signals to the bus and protects the microcontroller against interferences generated within the network. Based on the high symmetry of the CANH and CANL signals, the TLE6251D provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE6251D is integrated into a RoHS compliant PG-DSO-8-16 package and fulfills or exceeds the requirements of the ISO11898-2 / -5. The TLE6251D allows very low quiescent currents in stand-by mode while the device is still able to wake-up by a bus signal on the CAN bus. Based on the very low leakage currents on the CAN bus interface the TLE6251D provides an excellent passive behavior in power-down state. These and other features make the TLE6251D especially suitable for mixed supply CAN networks. Based on the Infineon Smart Power Technology SPT, the TLE6251D provides excellent ESD immunity together with a very high electromagnetic immunity (EMI). The TLE6251D and the Infineon SPT technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Two different operation modes, additional fail-safe features like a TxD time-out, and the optimized output slew rates on the CANH and CANL signals make the TLE6251D the ideal choice for large CAN networks with high data transmission rates. Summary of Features Fully compliant to ISO 11898-2 / -5 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD immunity Extended supply range on V CC and V IO VIO input for voltage adaption to the microcontroller supply CAN short-circuit proof to ground, battery and V CC TxD time-out function Low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbps Stand-by mode with remote wake-up function Wake-up detection by signal change on the RxD output Power Supply V CC can be turned off in stand-by mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body Controller and Gateway ECU’s Dashboard, Instrument Cluster Car Audio and Navigation Systems, Infotainment Seat and Door Modules Applications Automotive body control module (BCM) DIN rail power supplies EV charging High-voltage DC-DC converter for electric vehicles Internal combustion drivetrain systems Designers who used this product also designed with AIKB40N65DF5 | Automotive IGBT discretes TLF80511TC | OPTIREG™ linear voltage regulators (LDO) IPB65R190CFDA | Automotive MOSFET IPD70N12S3-11 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS850F1TA V50 | OPTIREG™ linear voltage regulators (LDO) IPB65R050CFD7A | Automotive MOSFET AIKB40N65DF5 | Automotive IGBT discretes TLF80511TC | OPTIREG™ linear voltage regulators (LDO) IPB65R190CFDA | Automotive MOSFET IPD70N12S3-11 | Automotive MOSFET BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS850F1TA V50 | OPTIREG™ linear voltage regulators (LDO) IPB65R050CFD7A | Automotive MOSFET AIKB40N65DF5 | Automotive IGBT discretes 1 2 Family Overview For family overview please click here.

The TLE6251D is a transceiver designed for CAN networks in automotive and industrial applications.

As an interface between the physical bus layer and the CAN protocol controller, the TLE6251D drives the signals to the bus and protects the microcontroller against interferences generated within the network. Based on the high symmetry of the CANH and CANL signals, the TLE6251D provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE6251D is integrated into a RoHS compliant PG-DSO-8-16 package and fulfills or exceeds the requirements of the ISO11898-2 / -5. The TLE6251D allows very low quiescent currents in stand-by mode while the device is still able to wake-up by a bus signal on the CAN bus. Based on the very low leakage currents on the CAN bus interface the TLE6251D provides an excellent passive behavior in power-down state. These and other features make the TLE6251D especially suitable for mixed supply CAN networks. Based on the Infineon Smart Power Technology SPT, the TLE6251D provides excellent ESD immunity together with a very high electromagnetic immunity (EMI). The TLE6251D and the Infineon SPT technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Two different operation modes, additional fail-safe features like a TxD time-out, and the optimized output slew rates on the CANH and CANL signals make the TLE6251D the ideal choice for large CAN networks with high data transmission rates.


Summary of Features

  • Fully compliant to ISO 11898-2 / -5
  • Wide common mode range for electromagnetic immunity (EMI)
  • Very low electromagnetic emission (EME)
  • Excellent ESD immunity
  • Extended supply range on V CC and V IO
  • VIO input for voltage adaption to the microcontroller supply
  • CAN short-circuit proof to ground, battery and V CC
  • TxD time-out function
  • Low CAN bus leakage current in power-down state
  • Overtemperature protection
  • Protected against automotive transients
  • CAN data transmission rate up to 1 Mbps
  • Stand-by mode with remote wake-up function
  • Wake-up detection by signal change on the RxD output
  • Power Supply V CC can be turned off in stand-by mode
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Body Controller and Gateway ECU’s
  • Dashboard, Instrument Cluster
  • Car Audio and Navigation Systems, Infotainment
  • Seat and Door Modules

Applications

  • Automotive body control module (BCM)
  • DIN rail power supplies
  • EV charging
  • High-voltage DC-DC converter for electric vehicles
  • Internal combustion drivetrain systems

Designers who used this product also designed with


  • AIKB40N65DF5 |
    Automotive IGBT discretes
  • TLF80511TC |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB65R190CFDA |
    Automotive MOSFET
  • IPD70N12S3-11 |
    Automotive MOSFET
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS850F1TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB65R050CFD7A |
    Automotive MOSFET
  • AIKB40N65DF5 |
    Automotive IGBT discretes
  • TLF80511TC |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB65R190CFDA |
    Automotive MOSFET
  • IPD70N12S3-11 |
    Automotive MOSFET
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS850F1TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB65R050CFD7A |
    Automotive MOSFET
  • AIKB40N65DF5 |
    Automotive IGBT discretes

1
2

Family Overview


For family overview please click here.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TLE6251D
CAN Interface IC TLE6251D
CAN Interface IC TRANSCEIVER

CAN Interface IC TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number TLE6251D TLE6251D
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE6251D CAN Interface IC
Technology CAN
Device Type Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM20732A0KML2GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 1000 kbps
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Switch ICs - 2580779P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface - Controllers - CP8769BTT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface - Interface - Controllers - ADM6918XABT1 - 137255-ADM6918XABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers