Infineon Technologies AG Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
A full speed USB to UART/I2C/SPI controller compliant BC1.2, integrating flash memory, voltage regulator and oscillator. It supports bus-powered and self-powered modes and can enable efficient system power management with...
A full-speed USB to UART controller compliant with BC1.2, integrating flash memory, voltage regulator and oscillator. It supports bus-powered and self-powered modes, and can enable efficient system power management with...
A full-speed-compliant USB to UART controller, integrating flash memory, voltage regulator and oscillator. It supports bus-powered and self-powered modes, and can enable efficient system power management with suspend and remote...
Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure
Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure Designers who used this product also designed with XDPP1100-Q024 |...
Applications Adapters and chargers Semiconductor solutions for home entertainment applications
Applications Automotive battery management system (BMS) Small 1-cylinder combustion engine solution Smart buildings
Applications Automotive battery management system (BMS) Small 1-cylinder combustion engine solution Smart buildings Designers who used this product also designed with BBY55-02V | RF tuning diode CY62148EV30LL-55SXIT | Asynchronous SRAM...
Applications Body electronics and power distribution Complete system solutions for smart TVs Edge computing
Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Consumer electronics Convenient, smart, and secure wearables supporting your health and well-being. General purpose motor drive -...
Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. General purpose motor drive - variating frequency...
Applications Consumer electronics
Applications Consumer electronics Wireless Communication
Applications Data center and AI data center solutions Edge computing
Applications Data center and AI data center solutions High-performance cockpit controller
Applications Data center and AI data center solutions State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with BSS138N | Small signal/small power...
Applications DIN rail power supplies Semiconductor solutions for home entertainment applications Smart buildings
Applications High-performance cockpit controller
Applications Information & communications technology
Applications LED strips and signage
Applications Mobile robots (AGV, AMR)
Applications Residential air conditioning: Smart (IoT) and efficient cooling
Applications Servo motor drive and control
EZ-PD™ CYPAS212A1-32LQXQ supports NCP-ACF operation by pairing with EZ-PD™ PAG2P which requires an external high-side driver to support ACF operation. Summary of Features USB PD, SR, and PWM ACF DCM,...
EZ-PD™ CYPAS212A1-32LQXQT supports NCP-ACF operation by pairing with EZ-PD™ PAG2P which requires an external high-side driver to support ACF operation. Summary of Features USB PD, SR, and PWM ACF DCM,...
EZ-PD™ PAG2P provides the HV start-up function, PET receiver, low-side NFET gate driver, high-side logical level driver, and fault protections.. Summary of Features Primary-side HV startup PET receiver Low side...
EZ-PD™ PAG2P provides the HV start-up function, PET receiver, low-side NFET gate driver, high-side logical level driver, and fault protections. Summary of Features Primary-side HV startup PET receiver Low side...
EZ-PD™ PAG2S CYPAS211A1-32LQXQ supports QR-ZVS flyback converter by pairing with EZ-PD™ PAG2P. The device supports ZVS operation through a secondary-side SR control scheme without additional aux winding and switch. Summary...
EZ-PD™ PAG2S CYPAS211A1-32LQXQT supports QR-ZVS flyback converter by pairing with EZ-PD™ PAG2P. The device supports ZVS operation through a secondary-side SR control scheme without additional aux winding and switch. Summary...
EZ-PD™ PAG2S CYPAS213A1-24SXQ works as PD + SR integrated controller by pairing with any 3rd party PWM controller. The device’s synchronous rectifier (SR) supports fast turn-on delay and turn-off delay,...
EZ-PD™ PAG2S CYPAS213A1-32LQXQ works as PD + SR integrated controller by pairing with any 3rd party PWM controller. The device’s synchronous rectifier (SR) supports fast turn-on delay and turn-off delay,...
Home // Products // Transceivers // Powerline Communications // CY8CPLC10-28PVXI
Home // Products // Transceivers // Powerline Communications // CY8CPLC10-28PVXIT
Home // Products // Transceivers // Powerline Communications // CY8CPLC20-48LTXI
Home // Products // Transceivers // Powerline Communications // CY8CPLC20-48LTXIT
Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65211-24LTXI
Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65214D-32LTXI
Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65216-24LTXI
Home // Products // Universal Serial Bus (USB) // USB-C Power Delivery Controllers // EZ-PD™ CCG2 USB Type-C Port Controller // CYPD2103-14LHXI
Home // Products // Universal Serial Bus (USB) // USB-C Power Delivery Controllers // EZ-PD™ CCG2 USB Type-C Port Controller // CYPD2103-14LHXIT
Single-port USB Type-C controller

<< Prev Next >>