Infineon Technologies AG Transceivers - Automotive Transceivers - LIN Transceivers - TLE7257SJ TLE7257SJ

Description
The TLE7257SJ is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features. It is designed for invehicle networks using data transmission rates up to 20 kbps. The TLE7257 operate as a bus driver between the protocol controller and the physical bus of the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7257 can be used in all automotive applications. The usage of different operation modes and the INH output allows the TLE7257 to control external components like e.g. voltage regulators. In Sleep mode the TLE7257 draws typically less than 10 μA of quiescent current while still being able to wake-up when detecting LIN bus traffic. The very low leakage current on the BUS pin makes the TLE7257 especially suitable for partially supplied networks. Based on the Infineon BiCMOS technology the TLE7257 provides excellent ESD robustness together with a very high electromagnetic compatibility (EMC). The TLE7257 reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The TLE7257 is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. Summary of Features Single-wire LIN transceiver for transmission rates up to 20 kbps Compliant to ISO 17987-4, LIN Specification 2.2A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Very low leakage current on the BUS pin Digital I/O levels compatible with 3.3 V and 5 V microcontrollers TxD protected with dominant time-out function and state check after mode change to Normal Operation mode BUS short to VBAT protection and BUS short to GND handling Over temperature protection and supply undervoltage detection Very high ESD robustness, ± 10 kV according to IEC61000-4-2 and HBM Optimized for high electromagnetic compatibility (EMC); Very low emission and high immunity to interference Available in standard PG-DSO-8 and leadless PG-TSON-8 packages PG-TSON-8 package supports Automated Optical Inspection (AOI) Green Product (RoHS compliant) AEC Qualified Applications Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes
Request a Quote Datasheet
Description
The TLE7257SJ is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features. It is designed for invehicle networks using data transmission rates up to 20 kbps. The TLE7257 operate as a bus driver between the protocol controller and the physical bus of the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7257 can be used in all automotive applications. The usage of different operation modes and the INH output allows the TLE7257 to control external components like e.g. voltage regulators. In Sleep mode the TLE7257 draws typically less than 10 μA of quiescent current while still being able to wake-up when detecting LIN bus traffic. The very low leakage current on the BUS pin makes the TLE7257 especially suitable for partially supplied networks. Based on the Infineon BiCMOS technology the TLE7257 provides excellent ESD robustness together with a very high electromagnetic compatibility (EMC). The TLE7257 reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The TLE7257 is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. Summary of Features Single-wire LIN transceiver for transmission rates up to 20 kbps Compliant to ISO 17987-4, LIN Specification 2.2A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Very low leakage current on the BUS pin Digital I/O levels compatible with 3.3 V and 5 V microcontrollers TxD protected with dominant time-out function and state check after mode change to Normal Operation mode BUS short to VBAT protection and BUS short to GND handling Over temperature protection and supply undervoltage detection Very high ESD robustness, ± 10 kV according to IEC61000-4-2 and HBM Optimized for high electromagnetic compatibility (EMC); Very low emission and high immunity to interference Available in standard PG-DSO-8 and leadless PG-TSON-8 packages PG-TSON-8 package supports Automated Optical Inspection (AOI) Green Product (RoHS compliant) AEC Qualified Applications Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7257SJ - TLE7257SJ - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7257SJ
TLE7257SJ
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7257SJ TLE7257SJ
The TLE7257SJ is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features. It is designed for invehicle networks using data transmission rates up to 20 kbps. The TLE7257 operate as a bus driver between the protocol controller and the physical bus of the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7257 can be used in all automotive applications. The usage of different operation modes and the INH output allows the TLE7257 to control external components like e.g. voltage regulators. In Sleep mode the TLE7257 draws typically less than 10 μA of quiescent current while still being able to wake-up when detecting LIN bus traffic. The very low leakage current on the BUS pin makes the TLE7257 especially suitable for partially supplied networks. Based on the Infineon BiCMOS technology the TLE7257 provides excellent ESD robustness together with a very high electromagnetic compatibility (EMC). The TLE7257 reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The TLE7257 is AEC qualified and tailored to withstand the harsh conditions of the automotive environment. Summary of Features Single-wire LIN transceiver for transmission rates up to 20 kbps Compliant to ISO 17987-4, LIN Specification 2.2A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Very low leakage current on the BUS pin Digital I/O levels compatible with 3.3 V and 5 V microcontrollers TxD protected with dominant time-out function and state check after mode change to Normal Operation mode BUS short to VBAT protection and BUS short to GND handling Over temperature protection and supply undervoltage detection Very high ESD robustness, ± 10 kV according to IEC61000-4-2 and HBM Optimized for high electromagnetic compatibility (EMC); Very low emission and high immunity to interference Available in standard PG-DSO-8 and leadless PG-TSON-8 packages PG-TSON-8 package supports Automated Optical Inspection (AOI) Green Product (RoHS compliant) AEC Qualified Applications Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving EV traction inverter Designers who used this product also designed with TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes TLE9351SJ | Automotive CAN transceivers TLE94112ES | MOTIX™ multi half-bridge ICs for BDC motors BAT54-06 | Schottky Diodes

The TLE7257SJ is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features.

It is designed for invehicle networks using data transmission rates up to 20 kbps. The TLE7257 operate as a bus driver between the protocol controller and the physical bus of the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7257 can be used in all automotive applications.
The usage of different operation modes and the INH output allows the TLE7257 to control external components like e.g. voltage regulators. In Sleep mode the TLE7257 draws typically less than 10 μA of quiescent current while still being able to wake-up when detecting LIN bus traffic. The very low leakage current on the BUS pin makes the TLE7257 especially suitable for partially supplied networks.
Based on the Infineon BiCMOS technology the TLE7257 provides excellent ESD robustness together with a very high electromagnetic compatibility (EMC). The TLE7257 reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The TLE7257 is AEC qualified and tailored to withstand the harsh conditions of the automotive environment.


Summary of Features

  • Single-wire LIN transceiver for transmission rates up to 20 kbps
  • Compliant to ISO 17987-4, LIN Specification 2.2A and SAE J2602
  • Very low current consumption in Sleep mode with wake-up capability
  • Very low leakage current on the BUS pin
  • Digital I/O levels compatible with 3.3 V and 5 V microcontrollers
  • TxD protected with dominant time-out function and state check after mode change to Normal Operation mode
  • BUS short to VBAT protection and BUS short to GND handling
  • Over temperature protection and supply undervoltage detection
  • Very high ESD robustness, ± 10 kV according to IEC61000-4-2 and HBM
  • Optimized for high electromagnetic compatibility (EMC); Very low emission and high immunity to interference
  • Available in standard PG-DSO-8 and leadless PG-TSON-8 packages
  • PG-TSON-8 package supports Automated Optical Inspection (AOI)
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive secondary power distribution unit
  • Domain controller for ADAS and autonomous driving
  • EV traction inverter

Designers who used this product also designed with


  • TLE9351SJ |
    Automotive CAN transceivers
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BAT54-06 |
    Schottky Diodes
  • TLE9351SJ |
    Automotive CAN transceivers
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BAT54-06 |
    Schottky Diodes
  • TLE9351SJ |
    Automotive CAN transceivers
  • TLE94112ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BAT54-06 |
    Schottky Diodes
Supplier's Site Datasheet
LIN Transceivers - TLE7257SJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LIN Transceivers
TLE7257SJ
LIN Transceivers TLE7257SJ
LIN Transceivers TRANSCEIVER

LIN Transceivers TRANSCEIVER

Buy Now

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number TLE7257SJ TLE7257SJ
Product Name Transceivers - Automotive Transceivers - LIN Transceivers - TLE7257SJ LIN Transceivers
Technology LIN
Device Type Transceiver
Features RoHS RoHS
Supply Voltage 3.3V; 5V; Other; 3.3 V ; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2500576P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO-252
View Details
Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
Power Switch ICs - 2500588 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-20
View Details
Power Switch ICs - 2291774 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details