The TLE7258D is a LIN transceiver designed for automotive in-vehicle networks with data transmission rates up to 20 kbps, functioning as an interface between a protocol controller and the LIN bus. It is packaged in a leadless PG-TSON-8 format and supports 3.3 V and 5 V logic levels. The device operates with a supply voltage range of 5.5 V to 18 V for normal operation and draws typically less than 10 µA in Sleep mode while retaining bus wake-up capability. It includes integrated protection against over-temperature, undervoltage, and short circuits to V₋₊₌ or GND, and meets ISO 17987-4, LIN Specification 2.2A, and SAE J2602 standards. The transceiver exhibits ±10 kV ESD robustness per IEC 61000-4-2 and is AEC qualified. The BUS pin features a 30 kΩ internal termination resistor and exhibits very low leakage current.
The TLE7258D is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features.
It is designed for in-vehicle networks using data transmission rates up to 20 kbps. The TLE7258D operate as a bus driver between the protocol controller and the physical bus of the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7258D can be used in all automotive applications.
In Sleep mode the TLE7258D draws typically less than 10 μA of quiescent current while still being able to wake-up when detecting LIN bus traffic. The very low leakage current on the BUS pin makes the TLE7258D especially suitable for partially supplied networks.
Based on the Infineon BiCMOS technology the TLE7258D provides excellent ESD robustness together with a very high electromagnetic compatibility (EMC). The TLE7258D reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The TLE7258D is AEC qualified and tailored to withstand the harsh conditions of the automotive environment.
Summary of Features
Manufacturer: Infineon Technologies
Win Source Part Number: 1269580-TLE7258D
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
TLE7258D Product overview: TLE7258D from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7258D can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE7258D | 1269580-TLE7258D | 710-TLE7258D |
| Product Name | Transceivers - Automotive Transceivers - LIN Transceivers - TLE7258D | Interface - Interface - Drivers, Receivers, Transceivers - TLE7258D | Interface Transceiver IC |
| Technology | LIN | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS |