CAN 1MBd Standby 5V Automotive AEC-Q100 8-Pin DSO T/R Product overview: TLE6250G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-TLE6250G can be used for catalog matching and distributor lookup.
CAN Transceiver 1MBd Stand-by 5V DSO8
CAN Transceiver 1MBd Stand-by 5V DSO8
CAN Transceiver 1MBd Stand-by 5V DSO8
CAN Interface IC 12 -24 V 70 mA CAN TRANSCEIVER
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 48-TLE6250G | 8235541 | 8235541P | TLE6250G |
| Product Name | Automotive 5V Interface Transceiver IC | CAN Interface Ics | CAN Interface Ics | CAN Interface IC |
| Device Type | Transceiver | Transceiver; Can transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| Data Rate | 1000 kbps | 1000 kbps | 1000 to ? kbps | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |