The TLE7269G is a twin LIN transceiver designed for in-vehicle networks with data transmission rates up to 20 kBaud, integrating two independent LIN transceivers on a single monolithic circuit. It is housed in a PG-DSO-14 package and complies with LIN specifications 1.3, 2.0, 2.1, and SAE J2602. The device supports 3.3 V and 5 V logic levels via a dedicated V_IO supply pin and features low quiescent current under 10 mA in sleep mode with wake-up capability via LIN bus or local WK input. It includes over-temperature and undervoltage protection, bus short-to-VBAT and short-to-GND handling, and ESD robustness of ±8 kV according to IEC 61000-4-2. The transceiver offers Normal, Low Slope, and Flash operation modes, with INH outputs for controlling external regulators. It is qualified for automotive applications per AEC-Q100 and is RoHS compliant.
The TLE7269G is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features.
It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7269G functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7269G can be used in all automotive applications.
Two stand-alone LIN transceivers are integrated on one monolithic circuit inside TLE7269G. Both transceivers offer different operation modes and separate INH outputs to control external circuitry, like voltage regulators. In Sleep-mode the TLE7269G draws less than 10 mA of quiescent current for both integrated LIN Transceivers, while both transceivers are still able to wake up off of LIN bus traffic or the local Wake-Up input. The very low leakage current on the BUS pins makes the TLE7269G especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network.
Based on the Infineon Smart Power Technology SPT®, the TLE7269G provides excellent ESD robustness together with a very high electromagnetic immunity (EMI). The TLE7269G reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE7269G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment.
Summary of Features
Benefits
Potential Applications
LIN Transceivers TWIN LIN TRANSCEIVER Product overview: TLE7269G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7269G can be used for catalog matching and distributor lookup.
TLE7269 - AUTOMOTIVE LIN TRANSCE
LIN Transceivers TWIN LIN TRANSCEIVER
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE7269G | 710-TLE7269G | TLE7269G | TLE7269G |
| Product Name | Transceivers - Automotive Transceivers - LIN Transceivers - TLE7269G | Interface Transceiver IC | Drivers, Receivers, Transceivers | LIN Transceivers |
| Technology | LIN | LIN; LIN | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V; 5V; Other; 3.3 V ; 5 V | Other; 7V ~ 27V |