Infineon Technologies AG Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-3GE TLE7259-3GE

Description
The TLE7259-3GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7259-3GE functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-3GE can be used in all automotive applications. Different operation modes and the INH output allow the TLE7259-3GE to control external components, like voltage regulators. In Sleep-mode the TLE7259-3GE draws typically less than 8 μA of quiescent current while still being able to wake up off of LIN bus traffic and a local Wake-Up input. The very low leakage current on the BUS pin makes the TLE7259-3GE especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network. Based on the Infineon Smart Power Technology SPT®, the TLE7259-3GE provides excellent ESD Robustness together with a very high electromagnetic immunity (EMI). The TLE7259-3GE reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices existing on the same monolithic circuit. The TLE7259-3GE and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the Automotive Environment. Summary of Features Single-wire transceiver, pin compatible to the predecessor TLE7259-2GE Transmission rate up to 20 kBaud Compliant to LIN specification 1.3, 2.0, 2.1 and 2.2 Very high ESD robustness, +/- 15 kV according to IEC61000-4-2 Optimized for low electromagnetic emission (EME) Optimized for high immunity against electromagnetic interference (EMI) Very low current consumption of typically <8µA in sleep mode Wake-Up source detection Very low leakage current on the BUS output Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Suitable for 12 V and 24 V board net Bus short to VBAT protection and Bus short to GND handling Over temperature protection and Under voltage detection Flash mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body Controllers and Gateway Modules Switch Panels Wiper and Window Lift Modules Door and Seat Control Modules Engine Management Units Applications Automotive primary power distribution unit Automotive secondary power distribution unit Electronic stability control Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE9252VSK | Automotive CAN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch SN7002N | Small signal/small power MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSL215C | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE7259-3GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7259-3GE functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-3GE can be used in all automotive applications. Different operation modes and the INH output allow the TLE7259-3GE to control external components, like voltage regulators. In Sleep-mode the TLE7259-3GE draws typically less than 8 μA of quiescent current while still being able to wake up off of LIN bus traffic and a local Wake-Up input. The very low leakage current on the BUS pin makes the TLE7259-3GE especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network. Based on the Infineon Smart Power Technology SPT®, the TLE7259-3GE provides excellent ESD Robustness together with a very high electromagnetic immunity (EMI). The TLE7259-3GE reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices existing on the same monolithic circuit. The TLE7259-3GE and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the Automotive Environment. Summary of Features Single-wire transceiver, pin compatible to the predecessor TLE7259-2GE Transmission rate up to 20 kBaud Compliant to LIN specification 1.3, 2.0, 2.1 and 2.2 Very high ESD robustness, +/- 15 kV according to IEC61000-4-2 Optimized for low electromagnetic emission (EME) Optimized for high immunity against electromagnetic interference (EMI) Very low current consumption of typically <8µA in sleep mode Wake-Up source detection Very low leakage current on the BUS output Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Suitable for 12 V and 24 V board net Bus short to VBAT protection and Bus short to GND handling Over temperature protection and Under voltage detection Flash mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body Controllers and Gateway Modules Switch Panels Wiper and Window Lift Modules Door and Seat Control Modules Engine Management Units Applications Automotive primary power distribution unit Automotive secondary power distribution unit Electronic stability control Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE9252VSK | Automotive CAN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch SN7002N | Small signal/small power MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSL215C | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-3GE - TLE7259-3GE - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-3GE
TLE7259-3GE
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-3GE TLE7259-3GE
The TLE7259-3GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features. It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7259-3GE functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-3GE can be used in all automotive applications. Different operation modes and the INH output allow the TLE7259-3GE to control external components, like voltage regulators. In Sleep-mode the TLE7259-3GE draws typically less than 8 μA of quiescent current while still being able to wake up off of LIN bus traffic and a local Wake-Up input. The very low leakage current on the BUS pin makes the TLE7259-3GE especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network. Based on the Infineon Smart Power Technology SPT®, the TLE7259-3GE provides excellent ESD Robustness together with a very high electromagnetic immunity (EMI). The TLE7259-3GE reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices existing on the same monolithic circuit. The TLE7259-3GE and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the Automotive Environment. Summary of Features Single-wire transceiver, pin compatible to the predecessor TLE7259-2GE Transmission rate up to 20 kBaud Compliant to LIN specification 1.3, 2.0, 2.1 and 2.2 Very high ESD robustness, +/- 15 kV according to IEC61000-4-2 Optimized for low electromagnetic emission (EME) Optimized for high immunity against electromagnetic interference (EMI) Very low current consumption of typically <8µA in sleep mode Wake-Up source detection Very low leakage current on the BUS output Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Suitable for 12 V and 24 V board net Bus short to VBAT protection and Bus short to GND handling Over temperature protection and Under voltage detection Flash mode Green Product (RoHS compliant) AEC Qualified Potential Applications Body Controllers and Gateway Modules Switch Panels Wiper and Window Lift Modules Door and Seat Control Modules Engine Management Units Applications Automotive primary power distribution unit Automotive secondary power distribution unit Electronic stability control Designers who used this product also designed with TLF35584QVVS2 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE9252VSK | Automotive CAN transceivers BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch SN7002N | Small signal/small power MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSL215C | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLF11251LD | OPTIREG™ PMIC BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5

The TLE7259-3GE is a transceiver for the Local Interconnect Network (LIN) with integrated Wake-Up and protection features.

It is designed for in-vehicle networks using data transmission rates from 2.4 kBaud to 20 kBaud. The TLE7259-3GE functions as a bus driver between the protocol controller and the physical bus inside the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-3GE can be used in all automotive applications. Different operation modes and the INH output allow the TLE7259-3GE to control external components, like voltage regulators. In Sleep-mode the TLE7259-3GE draws typically less than 8 μA of quiescent current while still being able to wake up off of LIN bus traffic and a local Wake-Up input. The very low leakage current on the BUS pin makes the TLE7259-3GE especially suitable for partially supplied networks and supports the low quiescent current requirements of the LIN network. Based on the Infineon Smart Power Technology SPT®, the TLE7259-3GE provides excellent ESD Robustness together with a very high electromagnetic immunity (EMI). The TLE7259-3GE reaches a very low level of electromagnetic emission (EME) within a broad frequency range and independent from the battery voltage. The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices existing on the same monolithic circuit. The TLE7259-3GE and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the Automotive Environment.


Summary of Features

  • Single-wire transceiver, pin compatible to the predecessor TLE7259-2GE
  • Transmission rate up to 20 kBaud
  • Compliant to LIN specification 1.3, 2.0, 2.1 and 2.2
  • Very high ESD robustness, +/- 15 kV according to IEC61000-4-2
  • Optimized for low electromagnetic emission (EME)
  • Optimized for high immunity against electromagnetic interference (EMI)
  • Very low current consumption of typically <8µA in sleep mode
  • Wake-Up source detection
  • Very low leakage current on the BUS output
  • Digital I/O levels compatible for 3.3 V and 5 V microcontrollers
  • Suitable for 12 V and 24 V board net
  • Bus short to VBAT protection and Bus short to GND handling
  • Over temperature protection and Under voltage detection
  • Flash mode
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Body Controllers and Gateway Modules
  • Switch Panels
  • Wiper and Window Lift Modules
  • Door and Seat Control Modules
  • Engine Management Units

Applications

  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Electronic stability control

Designers who used this product also designed with


  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLF11251LD |
    OPTIREG™ PMIC
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE9252VSK |
    Automotive CAN transceivers
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SN7002N |
    Small signal/small power MOSFET
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSL215C |
    Dual MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLF11251LD |
    OPTIREG™ PMIC
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch

1
2
3
4
5

Supplier's Site Datasheet
Interface Transceiver IC - 48-TLE7259-3GE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
48-TLE7259-3GE
Interface Transceiver IC 48-TLE7259-3GE
LIN Transceiver Product overview: TLE7259-3GE from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-TLE7259-3GE can be used for catalog matching and distributor lookup.

LIN Transceiver Product overview: TLE7259-3GE from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-TLE7259-3GE can be used for catalog matching and distributor lookup.

Supplier's Site
CAN Interface Ics - 1107492P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1107492P
CAN Interface Ics 1107492P
LIN Transceiver 20kbps ver 2.2A SO8

LIN Transceiver 20kbps ver 2.2A SO8

Supplier's Site
CAN Interface Ics - 1107492 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1107492
CAN Interface Ics 1107492
LIN Transceiver 20kbps ver 2.2A SO8

LIN Transceiver 20kbps ver 2.2A SO8

Supplier's Site
CAN Interface Ics - 1660788 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1660788
CAN Interface Ics 1660788
LIN Transceiver 20kbps ver 2.2A SO8

LIN Transceiver 20kbps ver 2.2A SO8

Supplier's Site
LIN Transceivers - TLE7259-3GE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LIN Transceivers
TLE7259-3GE
LIN Transceivers TLE7259-3GE
LIN Transceivers TRANSCEIVER

LIN Transceivers TRANSCEIVER

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLE7259-3GE 48-TLE7259-3GE 1107492P 1107492 TLE7259-3GE
Product Name Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-3GE Interface Transceiver IC CAN Interface Ics CAN Interface Ics LIN Transceivers
Technology LIN Iec 61000-4-2, iso 17987-4
Device Type Transceiver Transceiver Transceiver Transceiver; Lin transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; 5V; Other; 3.3 V ; 5 V Other; 40 v
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-20-04CR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Power Switch ICs - 2238488 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Controllers - 448-CY7C63813-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers
 - BTS61101SJAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO8
View Details