Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250G TLE8250G

Description
The TLE8250G is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE8250G drives the signals to the bus and protects the microcontroller against disturbances coming from the network. Based on the high symmetry of the CANH and CANL signals, the TLE8250G provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8250G is integrated in a RoHS complaint PG-DSO-8 package and fulfills or exceeds the requirements of the ISO11898-2. As a successor to the first generation of HS CAN transceivers, the TLE8250G is fully pin and function compatible to his predecessor model the TLE6250G. The TLE8250G is optimized to provide an excellent passive behavior in Power Down mode. This feature makes the TLE8250G extremely suitable for mixed supply HS CAN networks. Based on the Infineon Smart Power Technology SPT®, the TLE8250G provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE8250G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Three different operation modes, additional Fail Safe features like a TxD time-out and the optimized output slew rates on the CANH and CANL signals are making the TLE8250G the ideal choice for large CAN networks with high data rates. Summary of Features Fully compliant to ISO11898-2 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness CAN Short-Circuit-proof to ground, battery and V CC TxD time-out function Low CAN bus leakage current in Power Down mode Over temperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbaud Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles Applications Automotive high-voltage battery management system (BMS) Automotive telematics control unit (TCU) On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver Family Overview For family overview please click here.
Request a Quote Datasheet
Description
The TLE8250G is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE8250G drives the signals to the bus and protects the microcontroller against disturbances coming from the network. Based on the high symmetry of the CANH and CANL signals, the TLE8250G provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8250G is integrated in a RoHS complaint PG-DSO-8 package and fulfills or exceeds the requirements of the ISO11898-2. As a successor to the first generation of HS CAN transceivers, the TLE8250G is fully pin and function compatible to his predecessor model the TLE6250G. The TLE8250G is optimized to provide an excellent passive behavior in Power Down mode. This feature makes the TLE8250G extremely suitable for mixed supply HS CAN networks. Based on the Infineon Smart Power Technology SPT®, the TLE8250G provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE8250G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Three different operation modes, additional Fail Safe features like a TxD time-out and the optimized output slew rates on the CANH and CANL signals are making the TLE8250G the ideal choice for large CAN networks with high data rates. Summary of Features Fully compliant to ISO11898-2 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness CAN Short-Circuit-proof to ground, battery and V CC TxD time-out function Low CAN bus leakage current in Power Down mode Over temperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbaud Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles Applications Automotive high-voltage battery management system (BMS) Automotive telematics control unit (TCU) On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver Family Overview For family overview please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250G - TLE8250G - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250G
TLE8250G
Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250G TLE8250G
The TLE8250G is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE8250G drives the signals to the bus and protects the microcontroller against disturbances coming from the network. Based on the high symmetry of the CANH and CANL signals, the TLE8250G provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8250G is integrated in a RoHS complaint PG-DSO-8 package and fulfills or exceeds the requirements of the ISO11898-2. As a successor to the first generation of HS CAN transceivers, the TLE8250G is fully pin and function compatible to his predecessor model the TLE6250G. The TLE8250G is optimized to provide an excellent passive behavior in Power Down mode. This feature makes the TLE8250G extremely suitable for mixed supply HS CAN networks. Based on the Infineon Smart Power Technology SPT®, the TLE8250G provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE8250G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Three different operation modes, additional Fail Safe features like a TxD time-out and the optimized output slew rates on the CANH and CANL signals are making the TLE8250G the ideal choice for large CAN networks with high data rates. Summary of Features Fully compliant to ISO11898-2 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness CAN Short-Circuit-proof to ground, battery and V CC TxD time-out function Low CAN bus leakage current in Power Down mode Over temperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbaud Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles Applications Automotive high-voltage battery management system (BMS) Automotive telematics control unit (TCU) On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) TDA5225 | Wireless control receiver Family Overview For family overview please click here.

The TLE8250G is a transceiver designed for CAN networks in automotive and industrial applications.

As an interface between the physical bus layer and the CAN protocol controller, the TLE8250G drives the signals to the bus and protects the microcontroller against disturbances coming from the network. Based on the high symmetry of the CANH and CANL signals, the TLE8250G provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8250G is integrated in a RoHS complaint PG-DSO-8 package and fulfills or exceeds the requirements of the ISO11898-2. As a successor to the first generation of HS CAN transceivers, the TLE8250G is fully pin and function compatible to his predecessor model the TLE6250G. The TLE8250G is optimized to provide an excellent passive behavior in Power Down mode. This feature makes the TLE8250G extremely suitable for mixed supply HS CAN networks. Based on the Infineon Smart Power Technology SPT®, the TLE8250G provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE8250G and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Three different operation modes, additional Fail Safe features like a TxD time-out and the optimized output slew rates on the CANH and CANL signals are making the TLE8250G the ideal choice for large CAN networks with high data rates.


Summary of Features

  • Fully compliant to ISO11898-2
  • Wide common mode range for electromagnetic immunity (EMI)
  • Very low electromagnetic emission (EME)
  • Excellent ESD robustness
  • CAN Short-Circuit-proof to ground, battery and V CC
  • TxD time-out function
  • Low CAN bus leakage current in Power Down mode
  • Over temperature protection
  • Protected against automotive transients
  • CAN data transmission rate up to 1 Mbaud
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Body and Convenience
  • Safety Applications
  • Powertrain
  • Small Electric Vehicles

Applications

  • Automotive high-voltage battery management system (BMS)
  • Automotive telematics control unit (TCU)
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLS810B1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TDA5225 |
    Wireless control receiver
  • TLS810B1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TDA5225 |
    Wireless control receiver
  • TLS810B1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TDA5225 |
    Wireless control receiver

Family Overview


For family overview please click here.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TLE8250G
CAN Interface IC TLE8250G
CAN Interface IC High Speed CAN Transceiver

CAN Interface IC High Speed CAN Transceiver

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number TLE8250G TLE8250G
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250G CAN Interface IC
Technology CAN
Device Type Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
 - AUIPS1025RTRL - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-252-3, DPak
View Details
Interface - Controllers - CP8666BTT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers