The TLE8261-2E is a universal system basis chip designed for automotive CAN-LIN applications such as body controllers and gateways. It integrates a high-speed CAN transceiver, a 16-bit SPI interface, a low-dropout voltage regulator, an undervoltage reset generator, a watchdog circuit, and a limp home output. The device is packaged in a PG-DSO-36-38 case and is AEC qualified and RoHS compliant. It features very low quiescent current in sleep and stop modes, and supports wake-up via CAN bus, SPI command, or a bi-level sensitive wake-up input. The chip is designed to withstand automotive environmental conditions and provides protection against short circuits to ground and battery.
IC TRANSCEIVER DSO36-38 Product overview: TLE8261-2E from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-TLE8261-2E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 686-TLE8261-2E |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |