Infineon Technologies AG Application Specific Microcontrollers SLE 4442 C

Description
IC EEPROM 256BYTE CHIP
Description
IC EEPROM 256BYTE CHIP
Datasheet
Datasheet Summary
Powered by GS/AI

The SLE 4442 C is an intelligent 256-byte EEPROM microcontroller designed for applications requiring secure data storage. It features a byte-wise addressing scheme and includes an irreversible write protection function for the lowest 32 addresses, enhancing data integrity. The device supports a two-wire link protocol and complies with ISO standard 7816-3 for synchronous transmission, making it suitable for chip card applications. A notable characteristic of the SLE 4442 C is its programmable security code (PSC), which restricts data modification until the correct code is entered, providing an additional layer of security. The programming time for writing and erasing data is 2.5 ms per byte, with a minimum endurance of 10,000 write/erase cycles and a data retention period of at least ten years. This microcontroller is available in a chip form factor, making it versatile for various embedded applications.

Datasheet Summary
Powered by GS/AI

The SLE 4442 C is an intelligent 256-byte EEPROM microcontroller designed for applications requiring secure data storage. It features a byte-wise addressing scheme and includes an irreversible write protection function for the lowest 32 addresses, enhancing data integrity. The device supports a two-wire link protocol and complies with ISO standard 7816-3 for synchronous transmission, making it suitable for chip card applications. A notable characteristic of the SLE 4442 C is its programmable security code (PSC), which restricts data modification until the correct code is entered, providing an additional layer of security. The programming time for writing and erasing data is 2.5 ms per byte, with a minimum endurance of 10,000 write/erase cycles and a data retention period of at least ten years. This microcontroller is available in a chip form factor, making it versatile for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - SLE 4442 C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SLE 4442 C
Application Specific Microcontrollers SLE 4442 C
IC EEPROM 256BYTE CHIP

IC EEPROM 256BYTE CHIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number SLE 4442 C
Product Name Application Specific Microcontrollers
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
RF Front End (LNA + PA) - 863-1373-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers