Infineon Technologies AG Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Applications 48 V intermediate bus converter (IBC) Bringing a whole new lifestyle and health experience to today’s connected citizen Data center and AI data center solutions Information & communications technology... | |
| Applications 48 V intermediate bus converter (IBC) Information & communications technology Multicopters and drones Designers who used this product also designed with IPT017N10NF2S | N-Channel Power MOSFET BSS214N | Small... | |
| Applications 48 V intermediate bus converter (IBC) Programmable logic controller (PLC) | |
| Applications Adapters and chargers | |
| Applications Adapters and chargers ADAS & autonomous driving Automotive head unit Automotive USB power delivery - Head unit Body electronics and power distribution | |
| Applications Adapters and chargers ADAS & autonomous driving Automotive head unit Automotive USB power delivery - Head unit Body electronics and power distribution Designers who used this product also designed... | |
| Applications Adapters and chargers Automotive body control module (BCM) Body electronics and power distribution Domestic robots Information & communications technology | |
| Applications Automotive USB power delivery - Head unit | |
| Applications Body electronics and power distribution Complete system solutions for smart TVs Edge computing Information & communications technology | |
| Applications Body electronics and power distribution Consumer electronics Human machine interface | |
| Applications Body electronics and power distribution High-performance cockpit controller Information & communications technology Integrated and discrete solutions for Personal Care products | |
| Applications Bringing a whole new lifestyle and health experience to today’s connected citizen | |
| Applications Complete system solutions for smart TVs | |
| Applications Consumer electronics Data center and AI data center solutions Edge computing Multicopters and drones Designers who used this product also designed with IRLML6401 | P-Channel Power MOSFET SLB 9670VQ2.0... | |
| Applications Consumer electronics Edge computing Information & communications technology Designers who used this product also designed with ESD150-B1-W0201 | Low capacitance diodes for ESD protection BGA9H1MN9 | 4G/5G MIPI LNA... | |
| Applications Consumer electronics High-voltage DC-DC converter for electric vehicles In-vehicle infotainment (IVI) & HMI Smart conference systems | |
| Applications Consumer electronics Industrial robots system solutions for Industry 4.0 Machine Vision Mobile devices and smartphones | |
| Applications Data center and AI data center solutions | |
| Applications Digital input/output (I/O) modules Industrial robots system solutions for Industry 4.0 Information & communications technology Programmable logic controller (PLC) Semiconductor solutions for home entertainment applications | |
| Applications Digital input/output (I/O) modules Industrial robots system solutions for Industry 4.0 Information & communications technology Semiconductor solutions for home entertainment applications | |
| Applications Edge computing Industrial automation Telecommunication infrastructure Designers who used this product also designed with 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDL8023G3C | Gate driver ICs... | |
| Applications Edge computing Information & communications technology | |
| Applications EV charging | |
| Applications General purpose motor drive - variating frequency and voltage | |
| Applications Information & communications technology | |
| Applications Information & communications technology Programmable logic controller (PLC) Security Camera and Video Doorbell | |
| Applications Mobile devices and smartphones | |
| Automotive USB dual-port USB-C Power Delivery with buck-boost controller in 68-pin QFN tape and reel packing EZ-PD™ CCG7D CYPD7291-68LDXST is the tape and reel packing type option belonging to EZ-PD™ | |
| CYPET121 is a pulse edge transformer that works with EZ-PD™ PAG2S and EZ-PD™ PAG2P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary... | |
| CYPET131 is a pulse edge transformer that works with PAG1S and PAG1P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary... | |
| EZ-PD™ CCG8 CYPD8225 dual-port USB-C controller with ERP support in tray packing CYPD8225-97BZXI is the dual port 97-BGA tray packing option of EZ-PD™ CCG8 family of USB-C port controllers. It... | |
| EZ-USB™ CX3 - Programmable MIPI CSI-2 to USB 5 Gbps Camera Controller Add USB 5 Gbps connectivity to image sensors with MIPI CSI-2 interface Infineon EZ-USB™ CX3 enables USB 5... | |
| EZ-USB™ HX3 Automotive is a family of USB 480 Mbps (high-speed) hub controllers compliant with the USB 3.1, Gen 1 specification. It supports USB 480 Mbps (high-speed), 12 Mbps (full-speed),... | |
| EZ-USB™ HX3 automotive is a family of USB 5Gbps hub controllers compliant with the USB 3.1, Gen 1 specification. It supports USB 5Gbps (formerly known as superspeed), 480 Mbps (high-speed),... | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ FX3 USB 5 Gbps Peripheral Controller // CYUSB3011-BZXC | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ FX3 USB 5 Gbps Peripheral Controller // CYUSB3012-BZXC | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ FX3 USB 5 Gbps Peripheral Controller // CYUSB3013-BZXC | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ FX3S USB 5 Gbps Peripheral Controller with Storage Interface // CYUSB3035-BZXC | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SD3 USB 5 Gbps Storage Controller // CYUSB2025-BZXI | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3015-BZXC | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3015-BZXCT | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3015-BZXI | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3015-BZXIT | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3016-BZXC | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3016-BZXCT | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3016-BZXI | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3016-BZXIT | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3017-BZXC | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3017-BZXCT | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3017-BZXI | |
| Home // Products // Universal Serial Bus (USB) // USB 3.2 Peripheral Controllers // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3017-BZXIT | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3302-BVXC | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3302-BVXI | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3304-BVXC | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3304-BVXI | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3312-88LTXC | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3312-88LTXI | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3312-BVXC | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3312-BVXI | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3326-88LTXC | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3326-BVXC | |
| Home // Products // Universal Serial Bus (USB) // USB Hub Controllers // EZ-USB™ HX3 USB 5 Gbps Hub Controller // CYUSB3328-BVXC | |
| Infineon's EZ-USB™ FX10 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 10Gbps and LVDS... | |
| Infineon's EZ-USB™ FX20 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 20Gbps and LVDS... | |
| Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and LVDS... | |
| Infineon's EZ-USB™ FX5 solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 5Gbps and updated... | |
| Infineon's EZ-USB™ FX5N solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 10 Gbps and... | |
| Infineon's EZ-USB™ FX5N solution extends the legacy of EZ-USB™ FX3, the industry’s gold standard for USB peripheral controller, to the next level with the latest ultra-fast USB 10Gbps and LVDS... | |
| Single Port Type-C Controller ; Single-port USB Type-C controller | |
| Single-port USB Type-C controller | |
| Summary of Features AEC-Q100 compliance USB 2.0 480Mbps Four downstream ports Ghost charge Ganged Battery charging v1.2 Apple charging Multi transaction translator I2C serial communcation ARM® Cortex® CM0... | |
| Summary of Features AEC-Q100 compliance USB 2.0 480Mbps Two downstream ports Ghost charge Ganged Battery charging v1.2 Apple charging Multi transaction translator I2C serial communcation ARM® Cortex® CM0... | |
| Summary of Features AEC-Q100 compliance USB 5Gbps Four downstream ports Ghost charge Ganged ext. power switch Battery charging v1.2 Apple charging Multi transaction translator I2C serial communcation ARM® Cortex... | |
| USB Type-C EMCA Controller |
| << Prev | Next >> |