Infineon Technologies AG Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
IRS9100C - high power, fast modulation frequency Laser (VCSEL) and LED illumination driver The IRS9100C is a high power, fast modulation frequency Laser (VCSEL) and LED illumination driver. Fast rise...
NFC actuation controller The NAC1080 is a NFC actuation controller with integrated H-bridge and energy harvesting modules, enabling cost-effective development of passive smart actuators like passive locks. The low-power ARM®
NFC actuation controller The NAC1081 is a NFC actuation controller with integrated H-bridge and energy harvesting modules, enabling cost-effective development of passive smart actuators like passive locks. The low-power ARM®
NFC tag-side controller for smart sensing applications The NGC1081 is a microcontroller with integrated NFC connectivity, sensing capabilities, and energy harvesting functions. It allows for the development of miniaturized smart...
The ISO1H801G offers parallel and serial 5 V μC-interfaces, facilitating straight forward connection with many μC, μP, ASIC or FPGA. The ISO1H801G products enable OEM-product designs which meet the stringent...
The ISO1H81xG family offers parallel and serial 3.3V/5V μC-interfaces, facilitating straight forward connection with virtually any μC, μP, ASIC or FPGA. The ISO1H81xG products enable OEM-product designs which meet the...
The ISO1I81xT digital input product family is a intelligent system solution offering robust galvanic isolation between the μC on the “control side” and the 24V factory floor environment, frequently referred...
The ISO2H823V establishes a new standard in diagnostics for industrial control applications. For example, in industrial plants with capital intensive single-tool equipment at work or with time critical chemical processes...

<< Prev Next >>