Infineon Technologies AG Interface - Interface - Telecom - PSB21653ELV1.5-G PSB21653ELV1.5-G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 062129-PSB21653ELV1. 5-G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: Echo Cancellation, Memory Controller, Random Number Generation, Under Voltage Detection (UVD), Voice Activity Detection Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-LBGA-324-3 Purpose: Single-Chip IP-Phone Solution Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 062129-PSB21653ELV1. 5-G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: Echo Cancellation, Memory Controller, Random Number Generation, Under Voltage Detection (UVD), Voice Activity Detection Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-LBGA-324-3 Purpose: Single-Chip IP-Phone Solution Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PSB21653ELV1.5-G - 062129-PSB21653ELV1.5-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PSB21653ELV1.5-G
062129-PSB21653ELV1.5-G
Interface - Interface - Telecom - PSB21653ELV1.5-G 062129-PSB21653ELV1.5-G
Manufacturer: Infineon Technologies Win Source Part Number: 062129-PSB21653ELV1. 5-G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: Echo Cancellation, Memory Controller, Random Number Generation, Under Voltage Detection (UVD), Voice Activity Detection Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-LBGA-324-3 Purpose: Single-Chip IP-Phone Solution Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 062129-PSB21653ELV1.5-G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Echo Cancellation, Memory Controller, Random Number Generation, Under Voltage Detection (UVD), Voice Activity Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PG-LBGA-324-3
Purpose: Single-Chip IP-Phone Solution
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-PSB21653ELV1.5-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PSB21653ELV1.5-G
Interface Transceiver IC 702-PSB21653ELV1.5-G
IC INCA-IP2 PHONE 324-LBGA Product overview: PSB21653ELV1.5-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB21653ELV1.5-G can be used for catalog matching and distributor lookup.

IC INCA-IP2 PHONE 324-LBGA Product overview: PSB21653ELV1.5-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB21653ELV1.5-G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 062129-PSB21653ELV1.5-G 702-PSB21653ELV1.5-G
Product Name Interface - Interface - Telecom - PSB21653ELV1.5-G Interface Transceiver IC
Package Type BGA; PG-LBGA-324-3 Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F648/BLA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details