Infineon Technologies AG Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268SK TLE7268SK

Description
The TLE7268SK is offered in standard DSO-14, while Infineon also offers the TLE7268LC which is realized in a tiny leadless TSON-14 package with lead tip inspection (LTI) feature providing automated optical inspection (AOI) capability. In the automotive body and interior electronics related applications, the number of LIN networks is steadily increasing. As a result, some body control modules (BCMs) are required to provide even more than 20 LIN bus connections. Additionally different component population variants for high-end to low-end BCM functionality is requested in order to realize the most attractive resulting BOM cost. Here Infineon’s TLE7268SK is offering a perfect solution, combining a DSO-14 package with a modular PCB placement capability of other single channel LIN transceivers, such as TLE7258SJ. When compared to Infineon’s TLE7268, available QUAD LIN solutions are not offering this placement flexibility. Also, the higher integration of QUAD LIN devices does not necessarily result in a more effective, less space consuming PCB layout. Next to body control modules, the new TLE7268 DUAL LIN is also well suited for gateways as well as ultrasonic parking modules, where the sensors are connected via a dedicated LIN bus to the central module. Benefits Two independent single-wire LIN transceivers in one device Compliant to ISO 17987-4, LIN Specification 2.2 A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Very high ESD robustness Available in PG-DSO-14 and also in tiny PG-TSON-14 package Pin and footprint compatible with single LIN transceivers such as TLE7257SJ, TLE7258SJ, and TLE7259-3GE Potential Applications Body Control Modules and Body Domain Controllers Ultrasonic Parking Assist Gateway Modules Applications Automotive body control module (BCM) Domain controller for ADAS and autonomous driving Seat control module
Request a Quote Datasheet
Description
The TLE7268SK is offered in standard DSO-14, while Infineon also offers the TLE7268LC which is realized in a tiny leadless TSON-14 package with lead tip inspection (LTI) feature providing automated optical inspection (AOI) capability. In the automotive body and interior electronics related applications, the number of LIN networks is steadily increasing. As a result, some body control modules (BCMs) are required to provide even more than 20 LIN bus connections. Additionally different component population variants for high-end to low-end BCM functionality is requested in order to realize the most attractive resulting BOM cost. Here Infineon’s TLE7268SK is offering a perfect solution, combining a DSO-14 package with a modular PCB placement capability of other single channel LIN transceivers, such as TLE7258SJ. When compared to Infineon’s TLE7268, available QUAD LIN solutions are not offering this placement flexibility. Also, the higher integration of QUAD LIN devices does not necessarily result in a more effective, less space consuming PCB layout. Next to body control modules, the new TLE7268 DUAL LIN is also well suited for gateways as well as ultrasonic parking modules, where the sensors are connected via a dedicated LIN bus to the central module. Benefits Two independent single-wire LIN transceivers in one device Compliant to ISO 17987-4, LIN Specification 2.2 A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Very high ESD robustness Available in PG-DSO-14 and also in tiny PG-TSON-14 package Pin and footprint compatible with single LIN transceivers such as TLE7257SJ, TLE7258SJ, and TLE7259-3GE Potential Applications Body Control Modules and Body Domain Controllers Ultrasonic Parking Assist Gateway Modules Applications Automotive body control module (BCM) Domain controller for ADAS and autonomous driving Seat control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268SK - TLE7268SK - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268SK
TLE7268SK
Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268SK TLE7268SK
The TLE7268SK is offered in standard DSO-14, while Infineon also offers the TLE7268LC which is realized in a tiny leadless TSON-14 package with lead tip inspection (LTI) feature providing automated optical inspection (AOI) capability. In the automotive body and interior electronics related applications, the number of LIN networks is steadily increasing. As a result, some body control modules (BCMs) are required to provide even more than 20 LIN bus connections. Additionally different component population variants for high-end to low-end BCM functionality is requested in order to realize the most attractive resulting BOM cost. Here Infineon’s TLE7268SK is offering a perfect solution, combining a DSO-14 package with a modular PCB placement capability of other single channel LIN transceivers, such as TLE7258SJ. When compared to Infineon’s TLE7268, available QUAD LIN solutions are not offering this placement flexibility. Also, the higher integration of QUAD LIN devices does not necessarily result in a more effective, less space consuming PCB layout. Next to body control modules, the new TLE7268 DUAL LIN is also well suited for gateways as well as ultrasonic parking modules, where the sensors are connected via a dedicated LIN bus to the central module. Benefits Two independent single-wire LIN transceivers in one device Compliant to ISO 17987-4, LIN Specification 2.2 A and SAE J2602 Very low current consumption in Sleep mode with wake-up capability Digital I/O levels compatible for 3.3 V and 5 V microcontrollers Very high ESD robustness Available in PG-DSO-14 and also in tiny PG-TSON-14 package Pin and footprint compatible with single LIN transceivers such as TLE7257SJ, TLE7258SJ, and TLE7259-3GE Potential Applications Body Control Modules and Body Domain Controllers Ultrasonic Parking Assist Gateway Modules Applications Automotive body control module (BCM) Domain controller for ADAS and autonomous driving Seat control module

The TLE7268SK is offered in standard DSO-14, while Infineon also offers the TLE7268LC which is realized in a tiny leadless TSON-14 package with lead tip inspection (LTI) feature providing automated optical inspection (AOI) capability. In the automotive body and interior electronics related applications, the number of LIN networks is steadily increasing. As a result, some body control modules (BCMs) are required to provide even more than 20 LIN bus connections. Additionally different component population variants for high-end to low-end BCM functionality is requested in order to realize the most attractive resulting BOM cost. Here Infineon’s TLE7268SK is offering a perfect solution, combining a DSO-14 package with a modular PCB placement capability of other single channel LIN transceivers, such as TLE7258SJ. When compared to Infineon’s TLE7268, available QUAD LIN solutions are not offering this placement flexibility. Also, the higher integration of QUAD LIN devices does not necessarily result in a more effective, less space consuming PCB layout.
Next to body control modules, the new TLE7268 DUAL LIN is also well suited for gateways as well as ultrasonic parking modules, where the sensors are connected via a dedicated LIN bus to the central module.


Benefits

  • Two independent single-wire LIN transceivers in one device
  • Compliant to ISO 17987-4, LIN Specification 2.2 A and SAE J2602
  • Very low current consumption in Sleep mode with wake-up capability
  • Digital I/O levels compatible for 3.3 V and 5 V microcontrollers
  • Very high ESD robustness
  • Available in PG-DSO-14 and also in tiny PG-TSON-14 package
  • Pin and footprint compatible with single LIN transceivers such as TLE7257SJ, TLE7258SJ, and TLE7259-3GE

Potential Applications

  • Body Control Modules and Body Domain Controllers
  • Ultrasonic Parking Assist
  • Gateway Modules

Applications

  • Automotive body control module (BCM)
  • Domain controller for ADAS and autonomous driving
  • Seat control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE7268SK
Product Name Transceivers - Automotive Transceivers - LIN Transceivers - TLE7268SK
Technology LIN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
IC ACTIVE BIAS CONTROLLER SOT343 - 376-BCR400WH6327XTSA1 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3V
View Details
 - BTS54040LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Power Switch ICs - 2442889 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-24
View Details