Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250GVIO TLE8250GVIO

Description
The TLE8250GVIO is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE8250GVIO drives the signals to the bus and protects the microcontroller against disturbances coming from the network. Based on the high symmetry of the CANH and CANL signals, the TLE8250GVIO provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8250GVIO is integrated in a RoHS complaint PG-DSO-8 package and fulfills or exceeds the requirements of the ISO11898-2. As a successor to the first generation of HS CAN transceivers, the TLE8250GVIO is fully pin and function compatible to his predecessor model, the TLE6250GV33. The TLE8250GVIO is optimized to provide an excellent passive behavior in Power Down mode. This feature makes the TLE8250GVIO extremely suitable for mixed supply CAN networks. Based on the Infineon Smart Power Technology SPT®, the TLE8250GVIO provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE8250GVIO and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Two different operation modes, additional Fail Safe features like a TxD time-out and the optimized output slew rates on the CANH and CANL signals are making the TLE8250GVIO the ideal choice for large CAN networks with high data rates. Summary of Features Fully compliant to ISO11898-2 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness Suitable for 5V and 3.3V microcontroller I/O voltages CAN Short-Circuit proof to ground, battery and V cc TxD time-out function Low CAN bus leakage current in Power Down mode Over temperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbaud V IO input for voltage adaption to the micro controller supply Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles Applications ADAS & autonomous driving Automotive 77 GHz radar system Cordless power tools and outdoor power equipment Electronic stability control General purpose motor drive - variating frequency and voltage Designers who used this product also designed with BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 Family Overview For family overview please click here.
Request a Quote
Description
The TLE8250GVIO is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE8250GVIO drives the signals to the bus and protects the microcontroller against disturbances coming from the network. Based on the high symmetry of the CANH and CANL signals, the TLE8250GVIO provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8250GVIO is integrated in a RoHS complaint PG-DSO-8 package and fulfills or exceeds the requirements of the ISO11898-2. As a successor to the first generation of HS CAN transceivers, the TLE8250GVIO is fully pin and function compatible to his predecessor model, the TLE6250GV33. The TLE8250GVIO is optimized to provide an excellent passive behavior in Power Down mode. This feature makes the TLE8250GVIO extremely suitable for mixed supply CAN networks. Based on the Infineon Smart Power Technology SPT®, the TLE8250GVIO provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE8250GVIO and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Two different operation modes, additional Fail Safe features like a TxD time-out and the optimized output slew rates on the CANH and CANL signals are making the TLE8250GVIO the ideal choice for large CAN networks with high data rates. Summary of Features Fully compliant to ISO11898-2 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness Suitable for 5V and 3.3V microcontroller I/O voltages CAN Short-Circuit proof to ground, battery and V cc TxD time-out function Low CAN bus leakage current in Power Down mode Over temperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbaud V IO input for voltage adaption to the micro controller supply Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles Applications ADAS & autonomous driving Automotive 77 GHz radar system Cordless power tools and outdoor power equipment Electronic stability control General purpose motor drive - variating frequency and voltage Designers who used this product also designed with BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 Family Overview For family overview please click here.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE8250GVIO is a high-speed CAN transceiver designed for automotive and industrial applications, serving as an interface between the CAN protocol controller and the physical bus. It is packaged in a PG-DSO-8 case and supports data rates up to 1 MBit/s. The device operates with digital I/O voltages of 3.3 V or 5 V, and includes fail-safe features such as TxD time-out, over-temperature protection, and short-circuit protection to ground, battery, and VCC. It is AEC qualified, RoHS compliant, and meets ISO11898-2 specifications. The transceiver supports normal operation and standby modes, with low bus leakage current in power-down mode, and is compatible with partially supplied CAN networks.

Datasheet Summary
Powered by GS/AI

The TLE8250GVIO is a high-speed CAN transceiver designed for automotive and industrial applications, serving as an interface between the CAN protocol controller and the physical bus. It is packaged in a PG-DSO-8 case and supports data rates up to 1 MBit/s. The device operates with digital I/O voltages of 3.3 V or 5 V, and includes fail-safe features such as TxD time-out, over-temperature protection, and short-circuit protection to ground, battery, and VCC. It is AEC qualified, RoHS compliant, and meets ISO11898-2 specifications. The transceiver supports normal operation and standby modes, with low bus leakage current in power-down mode, and is compatible with partially supplied CAN networks.

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250GVIO - TLE8250GVIO - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250GVIO
TLE8250GVIO
Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250GVIO TLE8250GVIO
The TLE8250GVIO is a transceiver designed for CAN networks in automotive and industrial applications. As an interface between the physical bus layer and the CAN protocol controller, the TLE8250GVIO drives the signals to the bus and protects the microcontroller against disturbances coming from the network. Based on the high symmetry of the CANH and CANL signals, the TLE8250GVIO provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8250GVIO is integrated in a RoHS complaint PG-DSO-8 package and fulfills or exceeds the requirements of the ISO11898-2. As a successor to the first generation of HS CAN transceivers, the TLE8250GVIO is fully pin and function compatible to his predecessor model, the TLE6250GV33. The TLE8250GVIO is optimized to provide an excellent passive behavior in Power Down mode. This feature makes the TLE8250GVIO extremely suitable for mixed supply CAN networks. Based on the Infineon Smart Power Technology SPT®, the TLE8250GVIO provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE8250GVIO and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Two different operation modes, additional Fail Safe features like a TxD time-out and the optimized output slew rates on the CANH and CANL signals are making the TLE8250GVIO the ideal choice for large CAN networks with high data rates. Summary of Features Fully compliant to ISO11898-2 Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness Suitable for 5V and 3.3V microcontroller I/O voltages CAN Short-Circuit proof to ground, battery and V cc TxD time-out function Low CAN bus leakage current in Power Down mode Over temperature protection Protected against automotive transients CAN data transmission rate up to 1 Mbaud V IO input for voltage adaption to the micro controller supply Green Product (RoHS compliant) AEC Qualified Potential Applications Body and Convenience Safety Applications Powertrain Small Electric Vehicles Applications ADAS & autonomous driving Automotive 77 GHz radar system Cordless power tools and outdoor power equipment Electronic stability control General purpose motor drive - variating frequency and voltage Designers who used this product also designed with BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 Family Overview For family overview please click here.

The TLE8250GVIO is a transceiver designed for CAN networks in automotive and industrial applications.

As an interface between the physical bus layer and the CAN protocol controller, the TLE8250GVIO drives the signals to the bus and protects the microcontroller against disturbances coming from the network. Based on the high symmetry of the CANH and CANL signals, the TLE8250GVIO provides a very low level of electromagnetic emission (EME) within a broad frequency range. The TLE8250GVIO is integrated in a RoHS complaint PG-DSO-8 package and fulfills or exceeds the requirements of the ISO11898-2. As a successor to the first generation of HS CAN transceivers, the TLE8250GVIO is fully pin and function compatible to his predecessor model, the TLE6250GV33. The TLE8250GVIO is optimized to provide an excellent passive behavior in Power Down mode. This feature makes the TLE8250GVIO extremely suitable for mixed supply CAN networks. Based on the Infineon Smart Power Technology SPT®, the TLE8250GVIO provides industry leading ESD robustness together with a very high electromagnetic immunity (EMI). The Infineon Smart Power Technology SPT® allows bipolar and CMOS control circuitry in accordance with DMOS power devices to exist on the same monolithic circuit. The TLE8250GVIO and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh conditions of the Automotive Environment. Two different operation modes, additional Fail Safe features like a TxD time-out and the optimized output slew rates on the CANH and CANL signals are making the TLE8250GVIO the ideal choice for large CAN networks with high data rates.


Summary of Features

  • Fully compliant to ISO11898-2
  • Wide common mode range for electromagnetic immunity (EMI)
  • Very low electromagnetic emission (EME)
  • Excellent ESD robustness
  • Suitable for 5V and 3.3V microcontroller I/O voltages
  • CAN Short-Circuit proof to ground, battery and V cc
  • TxD time-out function
  • Low CAN bus leakage current in Power Down mode
  • Over temperature protection
  • Protected against automotive transients
  • CAN data transmission rate up to 1 Mbaud
  • V IO input for voltage adaption to the micro controller supply
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Body and Convenience
  • Safety Applications
  • Powertrain
  • Small Electric Vehicles

Applications

  • ADAS & autonomous driving
  • Automotive 77 GHz radar system
  • Cordless power tools and outdoor power equipment
  • Electronic stability control
  • General purpose motor drive - variating frequency and voltage

Designers who used this product also designed with


  • BFR93A |
    High Linearity RF Transistors
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSL202SN |
    Small signal/small power MOSFET
  • BAT15-02LRH |
    RF Mixer and Detector Schottky Diode
  • BFR93A |
    High Linearity RF Transistors
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSL202SN |
    Small signal/small power MOSFET
  • BAT15-02LRH |
    RF Mixer and Detector Schottky Diode
  • BFR93A |
    High Linearity RF Transistors
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)

1
2

Family Overview


For family overview please click here.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TLE8250GVIO
Interface Transceiver IC 710-TLE8250GVIO
CAN Interface IC High Speed CAN Transceiver Product overview: TLE8250GVIO from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8250GVIO can be used for catalog matching and distributor lookup.

CAN Interface IC High Speed CAN Transceiver Product overview: TLE8250GVIO from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8250GVIO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number TLE8250GVIO 710-TLE8250GVIO
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE8250GVIO Interface Transceiver IC
Technology CAN
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers
Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details