The TLE7259-3LE is a LIN transceiver designed for in-vehicle networks with data rates from 2.4 kbps to 20 kbps, compliant to ISO 17987-4 and LIN Specification 2.2A. It features low quiescent current of less than 8 μA in sleep mode, wake-up capability via LIN bus or local signal, and protection against BUS short to V_BAT and GND. The device supports 3.3 V and 5 V logic levels, includes a TxD dominant time-out function, flash mode for accelerated programming, and over-temperature protection. It is packaged in the leadless PG-TSON-8 format, supports Automated Optical Inspection, and is AEC qualified with ESD robustness of ±15 kV per IEC 61000-4-2. It operates in 12 V and 24 V automotive systems and is RoHS compliant.
The TLE7259-3LE is a transceiver for the Local Interconnect Network (LIN) with integrated wake-up and protection features.
It is designed for in-vehicle networks using data transmission rates from 2.4 kbps to 20 kbps. The TLE7259-3 operate as a bus driver between the protocol controller and the physical bus of the LIN network. Compliant to all LIN standards and with a wide operational supply range the TLE7259-3 can be used in all automotive applications.
The usage of different operation modes and the INH output allow the TLE7259-3 to control external components, like e.g. voltage regulators. In Sleep-mode the TLE7259-3 draws typically less than 8 μA of quiescent current while still being able to wake up when detecting LIN bus traffic and a local wake up signalst. The very low leakage current on the BUS pin makes the TLE7259-3 especially suitable for partially supplied networks.
Based on the Infineon Smart Power Technology SPT®, the TLE7259-3 provides excellent ESD Robustness and a very high electromagnetic compliance (EMC). The TLE7259-3 reaches very low levels of electromagnetic emission within a broad frequency range, independent from the battery voltage. The TLE7259-3 and the Infineon SPT® technology are AEC qualified and tailored to withstand the harsh condition of the automotive environment.
Summary of Features
Applications
Designers who used this product also designed with
1
2
3
4
TLE7259 - AUTOMOTIVE LIN TRANSCE Product overview: TLE7259-3LE from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7259-3LE can be used for catalog matching and distributor lookup.
TLE7259 - AUTOMOTIVE LIN TRANSCE
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLE7259-3LE | 710-TLE7259-3LE | TLE7259-3LE |
| Product Name | Transceivers - Automotive Transceivers - LIN Transceivers - TLE7259-3LE | Automotive Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | LIN | LIN; LIN | |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver |
| Features | RoHS | ||
| Supply Voltage | 3.3V; 5V; Other; 3.3 V ; 5 V | Other; 5.5V ~ 27V | Other; 5.5V ~ 27V |